Basic SVRB204-10 20-Outlet PDU

SVRB204-10 is ideal for smaller environments that don't have protective surge suppression at the facility level, or just when additional protection is needed. Parallel circuitry keeps the SVRB204-10 working as a power strip, even if a surge or spike disables surge suppression.

Manufacturer Part Number
38095
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quantity Of Inputs: 1
Voltage: 120V
Current: 15A
VA per Input (Load Capacity): 1.4kW
Frequency: 50/60 Hz
Over Current Protection: 15A Thermal Breaker
Switch: Yes
Indicators - LED(s): 1 - Power ON Green LED
Power Cable Wire Gauge: 14/3
Power Cable Length: 10ft
Plug Type: NEMA 5-15P
Receptacle/Socket Type #1: NEMA 5-15R
Quantity on Face #1: 20
Quantity per Breaker #1: 20
Style #1: Duplex
Maximum Output per Receptacle/Socket #1: 15A
Voltage per Receptacle/Socket #1: 120V
Joule Rating: 720
UL 1449 Rating (500A): 330V
Clamping Level: < 315V
Response Time: < 5 nanoseconds
Technology Used: Super MOVS
Surge Indicator Red LED: Yes
Continuous Operating Temperature Range: 10-45C / 50-113F
Heavy Steel - Powder Coat Finish: Black
Configuration: 66in / 1682mm Vertical Rackmount
7938 Vertical Mounting Bracket Kit: Yes
Made in the USA: Yes
Product Warranty: Lifetime (Surge Suppression - 10 Years)
Connected Equipment Warranty: Ten Year - $10000
Certification/Agency Approvals: RoHS Compliant
Certification/Agency Approvals: UL & c-UL Listed 60950
Chassis Dimensions (LxWxD): 66.25in x 1.85in x 1.30in
Shipped Weight: 13lbs (5.9kg)