Basic BR120-10 12-Outlet PDU

The BR120-10 non-surge unit is ideal for facilities already equipped with surge protection.

Manufacturer Part Number
29049
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quantity Of Inputs: 1
Voltage: 120V
Current: 15A
VA per Input (Load Capacity): 1.4kW
Frequency: 50/60 Hz
Over Current Protection: 15A Thermal Breaker
Switch: Yes
Indicators - LED(s): 1 - Power ON Green LED
Power Cable Wire Gauge: 14/3
Power Cable Length: 10ft
Plug Type: NEMA 5-15P
Receptacle/Socket Type #1: NEMA 5-15R
Quantity on Face #1: 2
Quantity on Rear #1: 10
Quantity per Breaker #1: 12
Style #1: Duplex
Maximum Output per Receptacle/Socket #1: 15A
Voltage per Receptacle/Socket #1: 120V
Continuous Operating Temperature Range: 10-45C / 50-113F
Heavy Steel - Powder Coat Finish: Black
Configuration: 19in / 435mm Horizontal Rackmount
Flush Mount: Yes
Made in the USA: Yes
Product Warranty: Lifetime
Certification/Agency Approvals: RoHS Compliant
Certification/Agency Approvals: UL & c-UL Listed 60950
Chassis Dimensions (HxWxD): 1.72in x 17in x 3.75in
Shipped Weight: 6lbs (2.72kg)