Unite Seat Bolt Mount

For an increasingly mobile workforce, a Unite M Seat Bolt Mount will keep your tablet in the best position for easy access in your car. The mount attaches easily to your car Is existing hardware and is compatible with a wide rage of makes and models. Adjusts to your preferred position, and folds away when not in use. For those who use mobile apps to navigate their on-the-go job, a Seat Bolt mount from The Joy Factory is the best tool to keep your tablet in view and keep you in the game.

(Please operate in accordance with State and local laws, and refrain from use while driving.)

Unite universal mounting solutions are perfect for any 7”-12” tablet keeping your iPad, Galaxy Tab, Surface Pro, Nexus, and Kindle Fire HD at the perfect angle for utmost convenience.

Lightweight Strength
Unite M mounts are built of high-quality carbon fiber arms. This advanced material is surprisingly lightweight yet incredibly strong. The powerful combination of carbon fiber with carefully designed joints produces mounts that are both easy to maneuver and sturdy to use.

Spherical Joints
Unite M mounts come equipped with spherical joints for ultimate customizability. The included Unite M tablet holder can be swiveled 360 degree to easily transition from portrait to landscape mode without removing it from the mount. And the sturdy carbon fiber arms can also be adjusted into infinite configurations providing you with the perfect angle every time.

Manufacturer Part Number
MNU106
EAN/UPC
0817713011915,817713011915
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Mount Specifications 
Material: Carbon Fiber 
Weight: 1.5 lbs 
Max Length: 22" 
Joints: 1 x large spherical joint at base, 1 x 360° joint between arms, 1 x spherical joint at tablet connection 
Connection: MagConnect
Compatible with: iPad & iPad mini 

Bracket Specification: 
90° raiser bracket 
90° angle bracket 
180° angle bracket 

Tray Capacity: 
Width Minimum-Maximum: 7.5" - 12" 
Height Minimum-Maximum: 5.125" - 7.625" 
Depth Maximum: 0.65"