Unite Wall/Cabinet Mount

The Unite M Wall/Cabinet Mount from The Joy Factory attaches securely to flat surfaces for permanent installation. Whether you are monitoring patient records at a shared workstation or following recipes in the kitchen, the Wall/Cabinet is the trusted way to keep your tablet in play and fold away when not in use. Installation is simple: four simple screws affix the mount to a wall stud, cabinet base, or desktop. Experience the joy of worry-free mounting with a Wall/Cabinet mount from The Joy Factory.

Unite universal mounting solutions are perfect for any 7”-12” tablet keeping your iPad, Galaxy Tab, Surface Pro, Nexus, and Kindle Fire HD at the perfect angle for utmost convenience.

Lightweight Strength
Unite M mounts are built of high-quality carbon fiber arms. This advanced material is surprisingly lightweight yet incredibly strong. The powerful combination of carbon fiber with carefully designed joints produces mounts that are both easy to maneuver and sturdy to use.

Spherical Joints
Unite M mounts come equipped with spherical joints for ultimate customizability. The included Unite M tablet holder can be swiveled 360 degree to easily transition from portrait to landscape mode without removing it from the mount. And the sturdy carbon fiber arms can also be adjusted into infinite configurations providing you with the perfect angle every time.

Manufacturer Part Number
MNU102
EAN/UPC
0817713011878,817713011878
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Mount Specifications: 

Material: Carbon Fiber 
Weight: 1.56 lbs 
Max Length: 9" 
Joints: large spherical joint at base x 1, 360° joint between arms x 1, spherical joint at tablet connection x 1 
Connection: Adjustable Brackets Tray 

Capacity: 
Width Minimum-Maximum: 7.5" - 12" Height Minimum-Maximum: 5.125" - 7.625" 
Depth Maximum: 0.65"