Unite Tripod/Mic Stand Mount

More and more artists are experiencing the benefits of using a tablet for creating their artwork. Whether using your tablet on a tripod to take steady images or using with a mic stand as a sheet music replacement, keeping your tablet at the right height and angle is ergonomic, convenient, and multiplies what you can do with these magic devices. A Tripod/Mic Stand mount uses the tools you already have to lift your tablet experience to new heights. Fits all standard tripods and microphone stands.

Unite universal mounting solutions are perfect for any 7”-12” tablet keeping your iPad, Galaxy Tab, Surface Pro, Nexus, and Kindle Fire HD at the perfect angle for utmost convenience.

Lightweight Strength
Unite M mounts are built of high-quality carbon fiber arms. This advanced material is surprisingly lightweight yet incredibly strong. The powerful combination of carbon fiber with carefully designed joints produces mounts that are both easy to maneuver and sturdy to use.

Spherical Joints
Unite M mounts come equipped with spherical joints for ultimate customizability. The included Unite M tablet holder can be swiveled 360 degree to easily transition from portrait to landscape mode without removing it from the mount. And the sturdy carbon fiber arms can also be adjusted into infinite configurations providing you with the perfect angle every time.


Manufacturer Part Number
MNU101
EAN/UPC
0817713011861,817713011861
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Mount Specifications 
Material: Carbon Fiber 
Weight: less than 1 lb 
Length: 6" arm x 1 
Total Span: 8"
Joints: 0.79" spherical joint at base x 1, 0.79" spherical joint at tablet connection x 1
Base Specifications: Standard 1/4" 20 tripod connections, standard 5/8" 27 mic stands 
Microphone Stand Installation: First attach microphone adapter to microphone stand. Then attach microphone stand with adapter to mount base.

Tray Specifications
Minimum Dimension Size: 7.5" x 5.125"
Maximum Dimension Size: 12" x 7.625"
Depth Maximum: 0.65"