Visio 2013 Professional 32/64-bit

Microsoft Visio Professional 2013 makes it easier than ever for individuals and teams to create and share professional, versatile diagrams that simplify complex information. It includes all of the functionality of Visio Standard 2013 as well as updated shapes, templates, and styles; enhanced support for team collaboration, including the ability for several people to work on a single diagram at the same time; and the ability to link diagrams to data. Visio Professional 2013 also adds additional stencils for business and engineering diagrams; process diagrams (including Business Process Model and Notation [BPMN] 2.0); maps and floor plans; network diagrams; and software and database diagrams.

Manufacturer Part Number
AAA-02264
EAN/UPC
0885370498103,885370498103
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements:

Processor:

  • 1 GHz processor with SSE2 support for PC
  • Intel processor for Mac
Operating System:
  • Windows 7 or later 32- or 64-bit
  • Mac OS X® version 10.6 or later
Hard Disk:
  • 3 GB available hard disk space for PC
  • 2.5 GB available hard disk space for Mac
  • HFS+ hard disk format for Mac
Memory:
  • 2 GB RAM for PC
  • 1 GB RAM for Mac
Others:
  • 1024 x 576 screen resolution for PC.
  • 1280 x 800 screen resolution for Mac.
  • Microsoft and Skype accounts
  • Internet access (fees may apply)
Note:
  • Some features may require additional hardware.