Publisher 2013 32/64-bit

Microsoft Publisher 2013 helps you create, personalise, and share a wide range of professional-quality publications and marketing materials with ease.

Manufacturer Part Number
AAA-02158
EAN/UPC
0885370497038,885370497038
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements:

Processor:

  • 1 GHz processor with SSE2 support for PC
  • Intel processor for Mac
Operating System:
  • Windows 7 or later 32- or 64-bit
  • Mac OS X® version 10.6 or later
Hard Disk:
  • 3 GB available hard disk space for PC
  • 2.5 GB available hard disk space for Mac
  • HFS+ hard disk format for Mac
Memory:
  • 2 GB RAM for PC
  • 1 GB RAM for Mac
Others:
  • 1024 x 576 screen resolution for PC.
  • 1280 x 800 screen resolution for Mac.
  • Microsoft and Skype accounts
  • Internet access (fees may apply)
Note:
  • Some features may require additional hardware.