Office 2013 Professional 32/64-bit

Work smarter with Office

Best for those who want Office with Outlook, Publisher and Access on one PC

Manufacturer Part Number
AAA-02776
EAN/UPC
0885370507492,885370507492
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements:

Processor:

  • 1 GHz processor with SSE2 support
Operating System:
  • Windows 7 or later 32- or 64-bit
Hard Disk:
  • 3 GB available hard disk space
Memory:
  • 2 GB RAM
Others:
  • 1024 x 576 screen resolution for PC
  • Microsoft and Skype accounts
  • Internet access (fees may apply)
Note:
  • Some features may require additional hardware