Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Placement:
Attaches directly to the back of the Panasonic Toughbook H1/H2 computer
Weight:
1.0 lb.
Features:
- Battery Bracket is designed for the Panasonic H1/H2 computers to prevent the computer battery doors from being accessed.
- Battery bracket is compatible with H1/H2 Healthcare Docking Station and Cradle (Item No. 7160-0358 and 7160-0359) or H2 Vehicle Docking Station and Cradle (Item No. 7160-0348 and 7160-0349)
- Attaches directly the back Panasonic H1/H2 computer. Brackets are installed under the computer hand strap using exiting screws
- Heavy gauge steel construction for long-term durability
- Black powdercoat finish for maximum corrosion resistance