V552-AVT Digital Signage Display

NEC’s 55” V552-AVT commercial-grade LCD display utilizes LED backlighting to reduce the product’s depth and power consumption when compared to its predecessor. It gives digital signage users the biggest bang for their buck with AV inputs and a built-in ATSC digital tuner (SB-03TM) at a cost-conscious price. The V552-AVT also features built-in 10W speakers and an Open Pluggable Specification (OPS)-compliant expansion slot. This future-proofs the display and allows for the seamless integration of a computer or other NEC/third-party component. Because video, RS-232 control and power are passed internally from the display to the accessory, additional cabling is not required, thereby simplifying installations. The V552-AVT’s full high-definition panel is capable of displaying brilliant imagery and capturing the audience’s attention, making it ideal for use in applications that require extended use, including retail stores, restaurants, indoor venues, training facilities and corporate boardrooms.

Manufacturer Part Number
V552-AVT
EAN/UPC
0805736045390,805736045390
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Viewable Image Size : 55"

Native Resolution : 1920 x 1080

Pixel Pitch : 0.63mm

Backlight Type : LED Edge-lit

Pixels Per Inch : 47@ native resolution

Brightness (typical) : 320cd/m2

Brightness (maximum) : 450cd/m2

Contrast Ratio (typical) : 4000:1

Viewing Angle : 178° Vert., 178° Hor. (89U/89D/89L/89R) @ CR>10

Response Time(Gray to Gray) : 8ms

Refresh Rate : 60Hz

Aspect Ratio : 16:9

Active Screen Area : 47.6 x 26.8 in. / 1209.6 x 680.4mm

Orientation : Landscape/Portrait

Displayable Colors : More than 16.7 million

Synchronization Range
 
Horizontal (Analog/Digital) : 31.5-91.1 kHz

Vertical : 50-85 Hz

Input Signal

Video : Analog RGB 0.7 Vp-p/75 Ohms

Sync  : Separate sync: TTL Level (Positive/Negative)
Composite sync: TTL Level (Positive/Negative)
Composite sync on green: (0.3Vp-p negative 0.7Vp-p positive)

Connectivity

PC Signal Compatibility : Yes

Macintosh Compatibility : Yes

Input Terminals :
Digital : DisplayPort, HDMI, DVI-D

Analog : VGA 15-pin D-sub, 5 BNC (RGBHV, DVD/HD, S-Video or Video), BNC Composite

Audio : Stereo Mini-Jack, HDMI Audio, DisplayPort Audio

External Control : RS-232C, Ethernet (RJ45), IR Remote, DDC/CI

Output Terminals :
Analog : N/A

Audio : Stereo Mini-Jack, External Speaker Jack (2)

Digital : DVI-D

External Control : RS-232C

Power Consumption (typical)
 
On : 100W

ECO Mode Standby : <2W

Physical Specifications
 
 

Bezel Width (Left/Right, Top/Bottom) : 0.7 in./0.7 in., 0.7 in./0.7 in. ; 18.3mm/18.3mm, 18.3mm/18.3mm

Dimensions (WxHxD) :
Net (with stand) : 49.2 x 29.8 x 13.8 in. / 1249.7 x 756.0 x 351mm

Net (without stand) : 49.2 x 28.4 x 2.5 in. / 1249.7 x 720.5 x 63mm

Shipping : 56.3 x 36.2 x 9.8 in. / 1430 x 920 x 250mm

Weight :
Net (with stand) : 62.2 lbs. / 28.2 kg

Net (without stand) : 58 lbs. / 26.3 kg

Shipping : 73.4 lbs. / 33.3 kg


 
VESA Hole Configuration Specifications
 
 
 
300 x 300mm (4-hole)
 
 
Environmental Conditions

Operating Temperature : 41-104°F / 5-40°C

Operating Humidity : 20-80%

Operating Altitude : 9843 ft. / 3000m

Storage Temperature : -4-140°F / -20-60°C

Storage Humidity : 10-90%

Storage Altitude : 40,000 ft. / 12,192m\  
 
Limited Warranty (parts & labor, including backlight)
 
3 years
 
 
Additional Features
 

Advanced thermal capabilities
Advanced cooling system
TileMatrix (10x10)
TileComp
Separate group/Monitor ID function
Ethernet Control and Communication
RS-232 Control and Communication
Carbon footprint meter
Plug and Play (DDC/CI, DDC2B)
Scheduler (w/ real-time clock)
Screen saver function
POP
Side-by-Side
Kensington lock
Handles
Touch- and protective screen-ready
Variable picture modes
Advanced video settings (Noise Reduction, Adaptive Contrast)
Input labeling
Backlight adjust
Aspect ratio control
Built-in speakers
OPS-Compliant slot 
 
Ships With

Power cord
Digital Tuner (SB-03TM)
1.8m DVI-D cable
Wireless remote control
Batteries
Cable cover
CD-ROM (user manual)
Clamp
Screws 
 
Accessories
 
Optional :
NEC :
Speakers (SP-RM1)
Stand (ST-4620)
External Single Board Computer (TNETPC-AF-WH)
OPS with Intel Core i5 (N8000-8830)
OPS with Intel i5, 250GB Hard Drive, W7e (OPS-PCIC-5WH)
OPS with Intel i5, 32GB SSD, W7e (OPS-PCIC-5WS)
OPS with Intel Atom, 160GB Hard Drive, W7e (OPS-PCIA-WH)
OPS with Intel Atom, 32GB SSD, W7e (OPS-PCIA-WS)
OPS with Intel Atom, 160GB Hard Drive, No OS (OPS-PCIA-H)
OPS with Intel Atom, 32GB SSD, No OS (OPS-PCIA-S)
OPS with AMD Dual Core Fusion, 160GB Hard Drive, W7e (OPS-PCAF-WH)
OPS with AMD Dual Core Fusion, 16GB SSD, W7e (OPS-PCAF-WS)
OPS with AMD Dual Core Fusion, 160GB Hard Drive, No OS (OPS-PCAF-H)
OPS with AMD Dual Core Fusion, 16GB SSD, No OS (OPS-PCAF-S)
OPS with AMD Quad Core Fusion, 250GB Hard Drive, Win7 Pro (OPS-PCAFQ-PH)
OPS with AMD Quad Core Fusion, 250GB Hard Drive, W7e (OPS-PCAFQ-WH)
OPS with AMD Quad Core Fusion, 32GB SSD, W7e (OPS-PCAFQ-WS)
OPS with AMD Quad Core Fusion, 250GB Hard Drive, No OS (OPS-PCAFQ-H)
OPS with AMD Quad Core Fusion, 32GB SS, No OS (OPS-PCAFQ-S)
Internal HD-SDI Card (SB-01HC)
Internal 3G-SDI Card (SB-04HC)
Digital IP Tuner (SB-03TM)
Wall Mount Kit (WMK-3257)
Display Wall Calibrator Kit (KT-LFD-CC)