Defender2000 Hardware Encrypted Secure USB Flash Drive FIPS 140-2 Level 3, 16G

The FIPS 140-2 Certified Defender 2000™ is the most advanced, secure, hardware encrypted flash drive. Being the only secure flash drive with Level 3, FIPS 140-2 Certification and Common Criteria Certification, the Defender 2000 demonstrates its outstanding ability to meet and surpass stringent federal, healthcare and financial industry security regulations. Well beyond simple password protection, its government-grade certifications, on-board anti-virus and brute-force protections, waterproof / tamper-proof casing, and solid tactile finish make it a formidable USB device to meet the most rigorous data security needs and requirements of any organization. The Defender 2000 is easy to use, works on most OS platforms, is TAA Compliant, and can be remotely managed along with other secure USB devices from anywhere in the world.

Manufacturer Part Number
KDF2000-16G
EAN/UPC
0705110110884,705110110884
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: KDF2000 Series
Capacities: Up to 128G
Interface: USB 2.0 (Backwards compatible with USB 1.1)
Data Transfer Rate: 4G-128G Models
Max Read: 28-30MB/sec
Max Write: 20-22MB/sec
Memory Type: Solid State MLC NAND flash
Encryption Features: 256-bit AES (hardware)
Write Cycles: 10,000 write cycles / block
Data Retention: 10 yrs or more
Shock Resistance: 1000Gs Max
Operating Temp: 0°C - 70°C
Humidity Range: 20% - 90%
Vibration: 15G Peak to Peak Max
OS Compatibility: Windows 10, Windows XP, 2003, Vista, 2008, 7, MacOS X 10.5+ (Intel-based), Linux Ubuntu 10+, Red Hat 5+, Open SUSE11+
Weight: 38g
Dimensions: 7.3 x 1.9 x 0.9 cm