
Easily place and view calls with the AT&T CL84102 DECT 6.0 Expandable Corded/Cordless Phone with Answering System and Caller ID/Call Waiting. An extra-large, high-contrast display and big buttons take the guesswork out of dialing, even in a dimly lit room. Take your calls into another room with the traditional handset, or from the base if the handset doesn’t make it back to the charging cradle. This phone features caller ID announce, HD audio and push-to-talk to give you a quick, clear connection to loved ones. The AT&T CL84102 DECT 6.0 Expandable Corded/Cordless Phone with Answering System and Caller ID/Call Waiting allows conferencing between an outside line and up to 5 handsets. The digital answering system records up to 14 minutes and allows you to retrieve messages from any handset.
Note:
RF frequency band 1921.536MHz - 1928.448MHz
Channels 5
Operating temperature 32°F - 122°F
0°C - 50°C
Telephone base voltage
(AC voltage, 60Hz)
96Vrms - 130Vrms
Telephone base voltage
(AC adapter output)
6VDC @ 400mA
Handset voltage 2.4VDC - 3.2VDC
Charger voltage
(AC adapter output)
6VAC @ 300mA
Talk time (cordless handset) Up to 7 hours
Talk time (cordless handset speakerphone) Up to 5 hours
Standby Up to 7 days