ML17929 Standard Phone

The AT&T ML17929 2-Line Corded Office Phone System with Caller ID/Call Waiting features speakerphone capabilities for up to two separate phone lines. This easy-to-use corded speakerphone allows you to program up to 18 of your most-phoned contacts into the built-in memory for easy speed dialing. 3-party conferencing lets you chat with two friends at once, and selectable ringtones let you choose the sound of your ring. This 2-line corded phone also features a line status indicator, and automatic line selection. The AT&T ML17929 2-Line Corded Office Phone System with Caller ID/Call Waiting is also compatible with a 2.5mm headset.

Manufacturer Part Number
ML17929
EAN/UPC
0882032120006,882032120006
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating temperature:
32°F — 122°F
0°C — 50°C

Power adapter:
input: 117V AC 60Hz
output: 9V AC 300mA