HMP-01127 Breathable Large Mesh Pop-up Hamper, Black

Honey-Can-Do HMP-01127 Breathable Large Mesh Pop-up Hamper, Black.  Want a hamper with a big pop? Now you've got it. This large black mesh hamper pops-up to open and easily compresses flat when not in use. Hook-style clasps keep the hamper compressed while in storage.  The mesh material provides excellent ventilation allowing worn clothes to breathe and reducing unpleasant odors and mildew. Useful carrying handles make transporting clothes to the laundry room, Laundromat, or dry cleaner a breeze. Keep clothes off of the floor and your space neat and clean with this practical and fun hamper.

Manufacturer Part Number
HMP-01127
EAN/UPC
0811434011278,811434011278
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical specs

  • 18.5 in L x 18.5 in W x 23.6 in H (47 cm L x 47 cm W x 59.9 cm H)