42U 800mm x 1200mm Enterprise Shock Rack

Do you need an Enterprise-class rack solution that helps you fine-tune resources and achieve more compute power in limited space? HP Enterprise Series Racks, in a wide range of sizes, offer innovative intelligence capabilities for asset management, unparalleled structural integrity, cooling and cable management, and a wide choice of power and switching options customizable to match your compute requirements today and in the future. When paired with optional HP Location Discovery Services, the rack identification number and precise U location is sent to the servers providing important location information to iLO, HP OneView and Insight Control Software allowing you to place workloads more efficiently.

Manual, error-prone asset management is removed because servers can now self-identify and inventory themselves. For those that require greater load capacity, choose an Enterprise Series Rack that can be fully configured and shipped to your site.

Manufacturer Part Number
BW920A#8ZN
EAN/UPC
0887111653277,887111653277
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Rack capacity

  • 42U

Total cabinet area

  • 31.41 x 51.19 x 79 in (79.78 x 130.01 x 200.66 cm)

Static load

  • 3000 lb (1361 kg)

Dynamic load

  • 3000 lb (1361 kg)

Door color

  • Black with Silver extrusion

Frame color

  • Black

Rack height

  • 42U

Rack depth

  • 1200mm

Rack width

  • 800mm

Warranty :
  • HP Enterprise Series Racks are covered by a 3-year limited warranty.


Dimensions and weightDimensions and weight : Dimensions (W x D x H): 43.43 x 57.87 x 85.35 in (110.3 x 147 x 216.8 cm)
Weight: 627 lb (285 kg)