1930 (3x3:3) Indoor Access Point

The Bluesocket 1930 is a high-performance, 802.11n indoor Access Point with 3x3:3 MIMO internal antennas offering up to 900 Mbps throughput. As an integral part of the Bluesocket virtual Wireless LAN (vWLAN) solution, the Bluesocket 1930 AP is completely plug-and-play requiring no manual configuration, has a built-in stateful firewall to enforce security at the edge, and includes a Wireless Intrusion-Detection System (W-IDS) to ensure a secure computing experience. Whether you want to add wireless to your office or light up an entire campus, the Bluesocket APs are designed for your needs.

Manufacturer Part Number
1700950F1
EAN/UPC
0607565034619,607565034619
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interfaces

One Auto-sensing, 10/100/1000Base-T, Serial Console Port, RJ-45 Connector

Antenna

  • Bluesocket 1930: Six Internal MIMO Antennas with 4dBi Gain
  • Bluesocket 1935: Six External RP-SMA Connectors

Radios

  • 802.11a/n and 802.11b/g/n
  • Configurable for Sensor-mode RF Scanning
  • DynamicRF (Radio Resource Management) for Automatic Channel, TX Power and Neighbor Discovery
  • Configurable Maximum Associated Clients per Radio
  • Multicast/Broadcast to Unicast Conversion
  • A-MPDU and A-MSDU Frame Aggregation
  • HT20 and HT40
  • High Throughput
  • Max Aggregate TX Power
    • 2.4 Ghz: 24 dBm/1250 mW
    • 5 Ghz: 20 dBm/100 mW
  • Beamforming

Certifications

Wi-Fi 802.11a/b/g/n Certification

Mobility Services

  • Eight SSIDs Per Radio
  • Support for Apple Bonjour-based Services (Airprint, Airplay), Apple CNA, and Microsoft NCSI
  • Wireless Client Load Balancing
  • Secure Fast Roaming with Opportunistic Key Caching (OKC)
  • Seamless Layer 2 and Layer 3 Roaming
  • High Availability
  • Mesh Networking

QoS for Voice, Data, and Video

  • Smart Bandwidth Management (Incoming, Outgoing)
  • WMM (802.11e)
  • 802.1p Differentiated Service Code Point (DSCP)
  • WMM Power Save (U-APSD)

Security

  • 802.1X Port-based Authentication
  • Open System (WEP-64/128)
  • Shared System (WEP-64/128)
  • WPA/WPA2-Personal
  • WPA/WPA2-Enterprise
  • EAP-TTLS
  • EAP-PEAP
  • EAP-FAST
  • EAP-TLS
  • EAP-SIM
  • EAP

Environment

  • Operating: 32° F to 122° F (0° C to 50° C)
  • Storage: -40° F to 158° F (-40° C to 70° C)
  • Humidity: 5% to 90% Typical

Physical

Bluesocket 1930 AP

  • Dimensions: 6.5in. x 6.5in. x 1.5in. (WxDxH) (165mmx165mmx35mm)
  • Weight: 1.25lbs (0.6 kg)

Bluesocket 1935 AP

  • Dimensions: 6.5in. x 6.5in. x 1.5in. (WxDxH) (165mmx165mmx35mm)
  • Weight: 1.25 lbs (0.6 kg)

Power

  • 802.3af Compliant Power overEthernet
  • External 12V DC Power Adapter (Optional)

Mounting

  • Wall/Ceiling/T-bar Mount Kit Included
  • Plenum Rated
  • Anti-Theft: Compatible with Kensington-style Locks

Agency Approvals

Electrical/Safety Compliance

  • UL 1950
  • CSA 22.2
  • IEC 60950
  • EN 60950

Radio Approvals

  • FCC Part 15.247
  • RSS-210 (Canada)
  • EN 300.328 (Europe)
  • AS/NZS 4771 (Australia & New Zealand)
  • NCC (Taiwan) and IDA (Singapore)
  • EMI and Susceptibility (Class A)
  • FCC Part 15.107 and 15.109
  • ICES-003 (Canada)
  • EN 301.489-1 and -17 (Europe)
  • AS/NZS 3548

Warranty

  • Limited Lifetime Warranty