Powerline 200 AV Nano Adapter Kit

The Powerline 200 AV Nano Adapter Kit, model TPL-308E2K, uses an electrical outlet to create a secure high speed network. Connect the first adapter to your network and plug the second adapter into an outlet on your electrical system for instant high speed network access. The compact form factor saves space around crowded electrical outlets. This adapter automatically connects to other TRENDnet Powerline AV adapters with no installation required—TRENDnet recommends pressing the ‘Sync’ button to automatically change default encryption keys.

Use up to 4 adapters to network devices in different rooms without running new cabling. Power Save mode reduces power consumption by up to 70%. Quality of Service technology prioritizes video, audio, and online gaming. LED displays convey device status for easy troubleshooting. Advanced 128-bit AES encryption secures your network. This adapter is ideal for use in buildings that interfere with wireless networking signals.

Manufacturer Part Number
TPL-308E2K
EAN/UPC
0151903617335,151903617335,0710931150049,710931150049,0710931150056,710931150056,0710931150032,710931150032
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 1901, HomePlug® AV, IEEE 802.3, IEEE 802.3x, IEEE 802.3u
Interface
  • 1 x 10/100 Mbps Auto-MDIX port
  • 1 x Sync/Reset button
  • Power prong
    • A: North America Type B (NEMA 5–15)
    • EU: Euro Type C (CEE 7/16)
    • UK: United Kingdom Type G (BS 1363)
Frequency Band
  • 2 ~ 30 MHz
Modulation
  • OFDM Symbol Modulation on link synchronization, 1024/256/64/8 - QAM, QPSK, BPSK, ROBO Carrier
Protocol
  • TDMA and CSMA/CA
Speed
  • Powerline: up to 200 Mbps**
  • Ethernet: Up to 200 Mbps (Full Duplex mode)
Utility OS Compatibility
  • Windows 8, Windows 7 (32/64-bit), Vista (32/64-bit), XP (32/64-bit)
Nodes
  • Up to 4 (max)
Overlapping Powerline Networks
  • Up to 4 (per electrical system)
Coverage
  • Up to 300 m (984 ft.)
Security
  • 128-Bit AES (Advanced Encryption Standard)
LED
  • Power (PWR)
  • Powerline (PL) Connection
    • Best (Green)
    • Better (Amber)
    • Good (Red)
    • No connection (Off)
  • Ethernet (ETH) Connection
    • Solid
    • Blinking
    • Off
Buttons
  • Sync (3 sec.)/Reset (20 sec.)
Dimension (L x W x H)
  • A: 70 x 50 x 43 mm (2.76 x 1.97 x 1.69 in.) per unit
  • EU: 70 x 50 x 63 mm (2.76 x 1.97 x 2.48 in.) per unit
  • UK: 70 x 50 x 58 mm (2.76 x 1.97 x 2.28 in.) per unit
Weight
  • A: 62.4 g (2.2 oz) per unit
  • EU: 68 g (2.4 oz) per unit
  • UK: 79.4 g (2.8 oz) per unit
Power Source
  • 100~240 V AC, 50~60 Hz
Consumption
  • Active mode: 1.75 watts (max.)
  • Standby mode: 0.56 watts (max.)
Temperature
  • Operating: 0° ~ 40°C (32° ~ 104°F)
  • Storage: -10° ~ 55°C (14° ~ 131°F)
Humidity
  • Max 95% (non-condensing)
Certifications
  • CE, FCC