Embedded NVR

Manufacturer Part Number
DS-9632NI-ST-24TB
EAN/UPC
0816783012679,816783012679
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video/Audio Input     
IP Video Input: 32-ch
Two-way audio input: 1-ch, BNC (2.0 Vp-p, 1 kΩ)

Video/Audio Output     
CVBS Output: 1-ch, BNC(1.0Vp-p, 75Ω) Resolution: 704×576(PAL); 704×480(NTSC)
HDMI Output: 1-ch, resolution: 1920 × 1080P / 60Hz, 1600 × 1200 / 60Hz, 1280 × 1024 / 60Hz, 1024 × 768 / 60Hz
VGA Output: 1-ch, resolution: 1920 × 1080P / 60Hz, 1600 × 1200 / 60Hz, 1280 × 1024 / 60Hz, 1024 × 768 / 60Hz
Recording Resolution: 5MP / 3MP / 1080P / UXGA / 720P / VGA / 4CIF / DCIF / 2CIF / CIF / QCIF
Audio Output: 2-ch, BNC(Linear Electrical Level, 600Ω)
Synchronous Playback: 16-ch 4CIF
Playback resolution: 5MP / 3MP / 1080P / UXGA / 720P / VGA / 4CIF

Hard Disk     
Capacity: Up to 4TB capacity for each disk
SATA: 8 SATA interfaces
eSATA: 1 eSATA interface

External Interface     
Serial Interfaces: 1 RS-232, 1 RS-485 for PTZ control, 1 RS-485 for keyboard
USB Interface: 2, USB2.0
Alarm In: 16
Alarm Out: 4
Network bandwith: Up to 80Mbps input, 160Mbps output, up to 128 network streams
Dual network interface: 10M / 100M / 1000M self-adaptive Ethernet interface, dual IP, load balancing, network redundancy

General     
Power Supply: 100~240 VAC, 6.3A, 50~60Hz
Consumption: ≤45W
Working Temperature: -10°C ~ +55°C (14 °F ~ 131 °F)
Working Humidity: 10% ~ 90%
Chassis: 19-inch rack mountable 2U chassis
Dimension: 445 × 470 × 90 mm (17.52" ×18.5"× 3.54")
Weight(without HDD):≤ 8 kg (17.64 lb) ( without hard disk or DVD-R/W )