LaserJet CE515A 220V Maintenance Kit

HP printer maintenance kits ensure your HP printer remains in working condition and continues providing your workers with the highest print quality possible.

Manufacturer Part Number
CE515A
EAN/UPC
0886112880644,886112880644
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Page yield (colour): 150,000 pages

Dimensions and weight
Package dimensions (W x D x H): 596 x 247 x 235 mm
Package weight: 3.5 kg