MOLLE Shingle/Pistol Enhanced 3-Mag Pouch, Multicam

TAG’s® MOLLE Shingle/Pistol Enhanced Mag Pouch set a standard in the tactical industry years ago that has yet to be matched. That standard is the ability to carry your 30 round 5.56mm rifle magazine and any caliber pistol magazines in one pouch without using plastic or kydex inserts. The pistol pouch is very unique. By combining, a magnet and elastic side walls that stretch. The pouch will fit 9mm, .40 caliber and .45 caliber magazines. The rifle magazine pouch is designed for standard issue GI aluminum, PMag®, EMag® and HK®416 magazines to fit without any problems. The color matched shock cord retention strap and pull tab allows for faster weapon reloads and can be adjusted to your desired tension. This type of retention system allows you to quietly ready extra magazines without the tearing sound Velcro® makes. Berry Compliant, Made in the USA, Lifetime Warranty, 500 denier Invista® Cordura® nylon.

Manufacturer Part Number
MSPE3MC
EAN/UPC
0643720105664,643720105664
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Fits 9mm, .40 & .45 caliber magazines
  • MOLLE compatible
  • Works with either single or double stacked magazines