MOLLE M4/M16 Double Mag Pouch, Multicam

The TAG® M4/M16 MOLLE Pouches hold up to 6 30 round 5.56mm magazines. Whether you’re using classic aluminum NATO mags or Magpul® PMag’s® they will fit perfectly. Strong 1.5” woven elastic band ensures a snug fit for both magazines and will collapse the pouch preventing the second one from falling out. The lid does 2 things; it helps with signature management by covering the magazines and acts as the primary way to secure the magazines into the pouch. These types of pouches are a classic piece of military kit that everyone should own. Large drain holes at the bottom. Berry Compliant, Made in the USA, Lifetime Warranty, 500 denier Invista® Cordura® nylon.

Manufacturer Part Number
MM162MC
EAN/UPC
0643720103530,643720103530
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Fits any type of 30 round 5.56mm magazine
  • Strong woven elastic retention band
  • Mounts vertically