S7053WGM2NR Server Motherboard

Intel® C602 Chipset

High-end dual-socket server platform for Storage and server virtualization applications with (4) GbE and iKVM support

  • Dual LGA2011 socket supports (2) E5-2600/E5-2600 v2 Series CPU
  • Intel® C602 PCH and INTEL SAS ROM key design
  • (8+8) 240-pin UDIMM/RDIMM/LRDIMM ECC 1066/1333/1600/1866           *Speed 1866 only for 1 slot per channel 1.5V(Blue color DIMM slot )
  • Support up to 128GB UDIMM/256GB RDIMM/512GB LDRIMM memory
  • (4) PCI-E x8 slots, (2) PCI-E x16 slots
  • (4) SATA-II connectors w/ RAID 0, 1, 10, 5 support
  • (2) SATA-III connectors
  • (3) mini-SAS connector
  • LSI SAS2308 SAS 6.0Gb/s ports up to (8) ports
  • Up to (4) GbE LAN
  • SSI EEB (12" x 13") form factor

Manufacturer Part Number
S7053WGM2NR
EAN/UPC
0635872032288,635872032288
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor: Socket Type / Q'ty: LGA2011 / (2)
Supported CPU Series: Intel Xeon Processor E5-2600/E5-2600 v2 series processors
Thermal Design Power (TDP) wattage: 150W
System Bus: Up to 8.0/ 7.2/ 6.4 GT/s with Intel QuickPath Interconnect (QPI) support

Chipset: PCH: Intel C602

Memory: Supported DIMM Qty: (8)+(8) DIMM slots
DIMM Type / Speed: DDR3/DDR3L 1866/1600/1333/1066 RDIMM, 1866/1600/1333/1066 UDIMM / LRDIMM / Support DDR3 Unbuffered and Register ECC
Capacity: up to 128GB UDIMM / 256GB RDIMM / 512GB LRDIMM
Memory channel: 4 Channels per CPU / Support 2 R/LR-DIMMs or 2 UDIMMs per channel
Memory voltage: 1.5V or 1.35V

Expansion Slots: PCI-E:
(4) PCI-E Gen3 x8 slots ( x8 link, slot #6, #5, #3, #1) / (2) PCI-E Gen3 x16 slots ( x16 link, slot #4, #2)

Recommended Barebone / Chassis: Mechanical Compliant: KFT48 / KTN70A

LAN: Port Q'ty: (2) GbE ports
Controller: Intel I350-AM2

Storage: SAS: Connector: (2) Mini-SAS connectors (totally support 8 ports)
Controller: LSI SAS2308
Speed: 6.0 Gb/s
RAID: RAID 0/1/1E/10 (LSI Integrated RAID)
SATA: Connector: (10) SATA; (2) 6G + (8) 3G
Controller: Intel C602
Speed: (2) 6.0 Gb/s (blue color), (4) 3.0 Gb/s (black color) + (4) 3.0 Gb/s (mini-SAS connector)
RAID: RAID 0/1/10/5 (Intel RST)

Graphic: Connector type: D-Sub 15-pin
Resolution: Up to 1920x1200
Chipset: Aspeed AST2300

Input /Output: USB: (5) USB2.0 ports (2 stack-up ports, 1 type A header)
COM: (1) DB-9 COM Connector (at rear, COM1) + (1) Header (COM2)
VGA: (1) D-Sub 15-pin VGA port
RJ-45: (2) GbE ports
Front Panel: (1) 2x12-pin SSI front panel header
SAS: (2) Mini-SAS (4-in-1) connectors
SATA: (4) SATA-II , (2) SATA-III connectors, and (1) Mini-SAS (4-in-1) connector
Power: SSI 24-pin + 8-pin + 8-pin power connectors

System Monitoring: Chipset: Aspeed AST2300
Fan: Total (7) 4-pin headers
Temperature: Monitors temperature for CPU & system environment
Voltage: Monitors voltage for CPU, memory, chipset & power supply

Server Management: Onboard Chipset: Onboard Aspeed AST2300
AST2300 IPMI Feature: IPMI 2.0 compliant baseboard management controller (BMC) / Supports storage over IP and remote platform-flash / USB 2.0 virtual hub
AST2300 iKVM Feature: 24-bit high quality video compression / 10/100 Mb/s MAC interface

BIOS: Brand / ROM size: AMI / 8MB
Feature: Plug and Play (PnP) /PCI2.3 /WfM2.0 /SMBIOS2.3 /PXE boot / ACPI 2.0 power management /Power on mode after power recovery / User-configurable H/W monitoring / Auto-configurable of hard disk types

Physical Dimension: Form Factor: SSI EEB
Board Dimension: 12"x13" (305x330mm)

Operating System:
OS supported list: Please refer to our Intel OS supported list.

Regulation: FCC (DoC): Class B
CE (DoC): Yes

Operating Environment: Operating Temp.: 10° C ~ 35° C (50° F~ 95° F)
Non-operating Temp.: - 40° C ~ 70° C (-40° F ~ 158° F)
In/Non-operating Humidity: 90%, non-condensing at 35° C

RoHS: RoHS 6/6 Compliant: Yes

Package Contains: Motherboard: (1) S7053 Motherboard
Manual: (1) Web User's manual / (1) Quick Ref. Guide
Installation CD: (1) TYAN installation CD
I/O Shield: (1) I/O Shield
Cable: SATA: (6) SATA signal cables