UltraSharp 24 Monitor - U2412M

Great performance, no matter how you look at it

Enjoy widescreen performance, any way you want it. With a 24" 16:10 panel, IPS technology and LED backlight, the U2412M provides a brilliant view, plus amazing adjustability to suit any style.
  • Powerful: Experience IPS technology, featuring a wide viewing angle with high-quality color representation for a peerless viewing experience.
  • Flexible: Pick the view that works best for you with an almost unlimited range of tilt, swivel, pivot and height adjustments.
  • Customizable: Change your energy usage settings, text brightness and color temperature with the touch of a button to help conserve energy with this eco-designed arsenic-free and mercury-free panel.

Manufacturer Part Number
U2412M
EAN/UPC
0012300876063,012300876063
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DISPLAY

Diagonal Viewable Size: 24" (60.96 cm) viewable area
Aspect Ratio Widescreen (16:10)
Panel Type, Surface: IPS (In-Plane Switching), anti glare with hard coat 3H
Optimal Resolution: 1920 x 1200 at 60 Hz
Contrast Ratio
1000 : 1 (typical)
2,000,000:1 (dynamic)
Dynamic Contrast Ratio: 2 million:1 (Max)
Brightness: 300 cd/m2 (typical)
Response Time: 8ms (gray to gray) Typical
Max Viewing Angle (vertical/horizontal): 178º / 178º
Color Support: 16.78M colors
Color Gamut: 82% (CIE 1976)
Pixel Pitch: 0.27 mm
Device Type: Widescreen Flat Panel Display

CONNECTIVITY

1 Digital Visual Interface connectors (DVI-D) with HDCP
1 DisplayPort(DP)
1 Video Graphics Array (VGA)
1 USB 2.0 upstream port
4 USB 2.0 downstream ports
DC power connector for Dell Soundbar

STAND

Adjustability: Height-adjustable stand, tilt , swivel , pivot and built in cable-management
Flat Panel Mount Interface: VESA Mount

SECURITY

Security port (cable lock sold separately)
Anti-theft stand lock slot (to panel)

SIZE AND WEIGHT

Dimensions with stand (H x W x D): 20.22 inches (513.5 mm) x 21.89 inches (556.0 mm) x 7.10 inches (180.3 mm)
Dimension without stand: (H x W x D): 14.24 inches (361.6 mm) x 21.89 inches (556.0 mm ) x 2.56 inches (64.9 mm)
Preset Display Area (H x V): 20.3 inches (518.4 mm) x 12.7 inches (324.0 mm)
Weight (panel only - for VESA mount): 3.97 kg (8.73 lbs)
Weight (with packaging): 7.49kg (16.48 lbs)

Environmental and Regulatory

ELECTRICAL

Voltage Required: 100 to 240 VAC / 50 or 60 Hz ± 3Hz / 1.5 A (Max)
Power Consumption (Operational):38 W (typical) / 72 W (maximum)
Power Consumption Stand by / Sleep: Less than 0.5 W

ENVIRONMENTAL

Temperature Range Operating
0° to 40 ° C (32° to 104°F)
Temperature Range Non-operating
Storage: -20° to 60° C (-4° to 140° F)
Shipping: -20° to 60° C (-4° to 140° F)
Humidity Range Operating
10% - 80% (non-condensing)
Humidity Range Non-operating
Storage: 5% to 90% (non-condensing)
Shipping: 5% to 90% (non-condensing)
Altitude Operating
3,048 m (10,000 ft) max
Altitude Non-operating
10,668 m (35,000 ft) max


COMPLIANCE AND STANDARDS

ENERGY STAR 5.1
EPEAT Gold
TCO Certified Displays


WHAT'S IN THE BOX

Monitor with stand
Power cable
DVI cable
USB cable
VGA Cable
Drivers and Documentation media
Quick Setup Guide
Safety Information