64CH 100Mbps Network Video Recorder

Samsung's intuitive Network Video Recorder allows you to continuously develop your new or existing security system into a scalable solution. The SRN-1000 is capable of recording 100Mbps of video bandwidth, it also supports a wide range of resolutions from VGA to 5 megapixel in H.264, MPEG4 and MJPEG formats. The SRN-1000 provides maximum flexibility in storage (48TB) with a built-in 1TB HDD, a max of 8 internal HDDs & support for 2 external storage expansion units (SVS-5E).

Manufacturer Part Number
SRN-1000-24TB
EAN/UPC
0849688004005,849688004005
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
N/W Camera
Inputs Up to 64CH
Resolution CIF ~ 5M
Protocols Samsung, ONVIF
Live Multi Screen Display 1 / 4 / 9 / 16, Sequence

Performance
Operating System Embedded Linux
Recording
Compression H.264, MPEG-4, MJPEG
Recording Bit Rate 100/64 (RAID-5)Mbps
Resolution CIF ~ 5M
Mode Manual, Schedule (Continuous / Event), Event (Pre / Post)
Event Trigger Alarm input, Video loss, Camera event (Video analytics, MD, Audio detection)
Event Action E-mail, PTZ preset, Alarm buzzer
Search & Playback
Search Mode Date/time, Event
Simultaneous Playback 4CH
Resolution CIF ~ 5M
Playback Function Fast forward / backward, Move one step up / down
Storage
Internal HDD Up to 8/6 (RAID-5) SATA HDDs
External (e-SATA Interface) e-SATA (2 ports), iSCSI storage (Max. 32TB)
RAID RAID-5 + Hot standby
File Format (Back up) JPEG, AVI via web browser

Network
Interface RJ-45, Gigabit Ethernet x 2
Protocol Support TCP/IP, UDP/IP, RTP(UDP), RTP(TCP), RTSP, NTP, HTTP, DHCP, PPPoE, SMTP, ICMP, IGMP, ARP, DNS, DDNS, UPnP, ONVIF
DDNS Samsung iPOLiS DDNS
Transmission Speed Up to 64Mbps
Max. Remote Users Search 3 / Live unicast 10 / Live multicast 20
IP IPv4
Security IP address filtering, User access log, 802.1x authentication
Monitoring SmartViewer, Webviewer
Smart Phone
Platform Android, iOS
Protocol Support RTP, RTSP, HTTP, CGI
Max. Remote Users Live 10, Playback 1

Interface
Audio
Input 64CH (Network)
Compression G.711, G.726
Alarm Input / Output Terminal 16 inputs (NO/NC), Terminal 4 outputs (Relay), Terminal 1 reset
Connections
Ethernet 2 RJ-45 10/100/1000 Base-T
eSATA 2 ports

General
Electrical
Input Voltage / Current 100 ~ 240V AC ±10%, 50/60Hz, 4 ~ 1.5A
Power Consumption Max. 45W (154 BTU with 1 HDD), Max. 170W (580 BTU with 8 HDD)
Environmental
Operating Temperature +0°C ~ +40°C (+32°F ~ +104°F)
Operating Humidity 20% ~ 85% RH
Mechanical
Dimensions (WxHxD) 440.0 x 88.0 x 426.8mm (17.32" x 3.46" x 16.80")
Weight (1x Hard Disks) Approx. 6.2Kg (13.67 lb)