CDXL-30SD Lamp

​​​Christie’s CDXL-SD high performance Xenon lamps are now available for all Christie digital cinema projectors. Available in 1.8 and 2kW for the CP2000-M, 3kW for the CP2000-ZX and 6kW for the CP2000-SB and CP2000XB. These lamps have been optimized to provide increased brightness and performance in the same form factor as our Christie CDXL lamps.

Manufacturer Part Number
003-001165-01
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Estimated average expected life 1500 hrs
Warranty 100% to 1000 hrs
Maximum lumen output 22,000 lumens
Projector air extraction requirement 450 CFM
Rated input power 3000W
Rated current 100A
Operating wattage range 2100-3000W
Rated voltage 30V
Horizontal ±5°
Base surface temperature 200°C (392°F) max.