Rechargeable Pure Beam Focusing

Both focusing and rechargeable, the HL7R Headlamp is ready to be a workhorse day in and day out. It gives you the ability to shine a ultra wide flood beam and then quickly twist the bezel to a long reaching spot beam with transition halo so that you can be ready for anything. With our Variable Light Control Technology onboard you have the ability to adjust the light output with the control lever to any point between the lowest low and the highest high so you can have highly personalized output and runtimes. Using a mini USB directly into the back of the headlamp, you can quickly and easily charge the NiMH batteries and get back to work.

With Coast’s commitment to quality, the HL7R Headlamp is impact resistant, weather resistant and its LED is virtually unbreakable. The HL7R Headlamp is backed by Coast’s lifetime warranty against defects in materials and workmanship. Tested and rated to ANSI/FL1 standards.

Manufacturer Part Number
COA-19274
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

BEAM OPTICS PURE BEAM FOCUSING

LIGHT OUTPUT (HIGH) 240 LUMENS

LIGHT OUTPUT (LOW) 4 LUMENS

BEAM DISTANCE (HIGH) 341 FT / 104 M

BEAM DISTANCE (LOW) 42 FT / 13 M

RUNTIME (HIGH) 1H 30MIN

RUNTIME (LOW) 40H

WEIGHT 4.4 OZ / 124 G

BATTERY DESCRIPTION 3 X NI-MH