HDMI over Cat5 Video Extender with Audio - RS232 and IR Control

Extend an HDMI® video and audio over standard CAT5 cabling, with support for RS232 Serial and Infrared control. The StarTech.com HDBaseT extender kit, extends HDMI up to 330 feet (100 Meters) over a single CAT5e or CAT6 cable. The extender supports Ultra HD and Full HD resolutions (4K / 1080p) with support for 3D and the accompanying 7.1 digital audio. For added versatility the transmitter and receiver can be used to transmit IR and RS232 serial communication over the same cable. The versatility of this video extender makes it an ideal solution for digital signage applications.

What is HDBaseT?

HDBaseT is a standardized, zero latency, video distribution technology that’s revolutionizing HDMI distribution. HDBaseT uses an advanced method of modulation that enables you to distribute uncompressed HDMI audio and video along with additional signals such as 100BaseT Ethernet, IR, RS-232 serial and power over cable.

Extend More with HDBaseT

The extender offers HDBaseT technology with HDMI, IR, and RS232 control in a single CAT 5 extender kit, for complete end-to-end control. Offering greater versatility than traditional HDMI extenders or HDMI cabling alone HDBaseT is the clear choice for every integrator and system designer.  The IR extension enables you operate your display and an IR-enabled source device, such as a Blu-ray player or TV Set top box, from either end of your extension. While RS232 control let you to connect a serial I/O device at your display - an ideal solution for adding a serial touch screen interface to your remote display.

Astonishing Picture Quality from an Impressive Distance

With the A/V industry quickly adopting 4K as the new high-resolution video standard, long range video distribution can be a challenge with standard HDMI cables beginning signal degradation at 30 feet.

With support for 4K you’ll be amazed at how HDBaseT maintains your Ultra HD picture quality, four times the resolution of high-definition 1080p, even at 330 feet away from your video source. Plus, because the extender is still backward compatible with High-Definition 1080p displays and video sources, you can rest assured this extender will make your video source look great in any remote digital signage application.

Simplify Your Setup

This extender has been specially crafted for a smooth, tidy installation. HDBaseT technology allows for single cable installation, for seamless integration using existing CAT5e or CAT6 infrastructure, avoiding the hassle of running multiple cables, while reducing potential failure points. Mounting hardware is also built-in to both the extender and receiver for discrete, professional mounting.

The ST121UTPHD2 is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
ST121UTPHD2
EAN/UPC
0065030848480,065030848480
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years
Hardware Audio: Yes
Cabling: Cat 5 UTP or better
Daisy-Chain: No
Industry Standards: High Speed HDMI® and HDCP compliant
Ports: 1
Performance Audio Specifications: Supports Dolby® TrueHD, DTS-HD MA
IR Interface: Bi-directional
38Khz / ±10° / 5M
Max Distance: 100 m / 330 ft
Maximum Data Transfer Rate: HDMI® - 3.4Gbps
RS232 - 115200bps baud
Maximum Digital Resolutions: 4K
Supported Resolutions: 3840x2160 (4K)
2560x1600
1920x1200
1920x1080 (1080p)
1280x720 (720p)
Wide Screen Supported: Yes
Connector(s) Local Unit Connectors:
1 - DB-9 (9 pin, D-Sub) Female
1 - IrDA (Infrared, SIR/FIR)
1 - RJ-45 Female
2 - HDMI (19 pin) Female

Remote Unit Connectors:
1 - DB-9 (9 pin, D-Sub) Male
1 - HDMI (19 pin) Female
1 - RJ-45 Female
2 - IrDA (Infrared, SIR/FIR)

Software OS Compatibility: OS Independent
Special Notes / Requirements System and Cable Requirements:
1X Standard CAT5 cable
1X HDMI Cable for Remote Unit (Local Cable Included)

Indicators LED Indicators:
1 - HDCP (Green)
1 - Mode (Green)
1 - Power (Green)
1 - RJ45 Link (Green)

Power Center Tip Polarity: Positive
Input Current: 0.6
Input Voltage: 110V-240V AC
Output Current: 1.24A
Output Voltage: 12 DC
Plug Type: M
Power Consumption (In Watts): 12
Power Source: 2 AC Adapters Included
Environmental Humidity: 0-95%
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -20°C to 85°C (-4°F to 185°F)
Physical Characteristics Color: Black
Enclosure Type: Steel
Product Height: 1 in [25 mm]
Product Length: 5.9 in [150 mm]
Product Weight: 10.8 oz [305 g]
Product Width: 3.1 in [80 mm]
Packaging Information Shipping (Package) Weight: 52.9 oz [1500 g]