Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specifications:
Input:
- Input 115VAC, 60Hz, 3 amp.
- Input fuse rated @ 3.5 amp/250V.
Output: - 12VDC or 24VDC selectable output.
- 12VDC @ 4 amp or 24VDC @ 3 amp supply current.
- Class 2 Rated power limited output.
- Filtered and electronically regulated output.
- Short circuit and thermal overload protection.
Battery Backup: - Built-in charger for sealed lead acid or gel type batteries.
- Automatic switch over to stand-by battery when AC fails.
- Maximum charge current 0.7 amp.
Supervision: - AC fail supervision (form "C" contacts).
- Low battery supervision (form "C" contacts).
- Battery presence supervision (form "C" contacts).
Visual Indicators: - AC input, DC outputand Battery LED indicators.
Electrical: - Operating temperature: 0° C to 49° C ambient.
- 24.57 or 36.85 BTU/Hr.
- System AC input VA requirement: 402.5VA.