3U Compact Rackmount Chassis compatible with PS2 Power Supply

D-314-MATX is a reliable and stable 3U-high industrial computer chassis. The full size I/O supports all microATX motherboard with a Dual-core/ Quad-Core processors and the backplane supports 4 full-height add-on cards. This chassis is only 16" deep and has optional two 80mm cooling fans at front and two 60mm fans at rear for air ventilation. In addition, D-314-MATX supports a standard PS2 power supply to meet regular server system applications.

Manufacturer Part Number
D-314-MATX
EAN/UPC
0846813032551,846813032551
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: D-314-MATX
RoHS Compliance Version: Yes
Form factor: 3 U
Standard Drive Bays: 3.5" Drive (internal): 4
5.25" Drives: 2+1

Indicators: Power, HDD
Switches: Power, Reset
Supported PSU Type: PS2
Expansion Slots: 4 (full height & up to 165mm deep with hdds installed)
Material of Front Bezel: SGCC 1.2mm
Material of Handle: Steel
Material of Main Chassis: SGCC 1.2mm
Color of Front Bezel: Black
Color of Main Chassis: Black
Front Connector: 2x USB 2.0
Motherboard Size: 12 x 9.6 (ATX, microATX, mini-ITX)
Optional Fan:: 80mm x2, 60mm x2
Dimensions (WxHxD): 19.00" x 5.24" x 16.89"
482.6 mm x 133.1 mm x 429.0 mm
Notes: - when ATX MB is in place, the available 5.25" drive bays will reduce to 2 because MB occupies the spacing of the bottom 5.25" bay.