Gooseneck Desk Lamp - 1 Light - Brushed Nickel

Manufacturer Part Number
60/808
EAN/UPC
0045923608087,045923608087
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

UPC: 045923608087
Finish: Brushed Nickel
Base: Medium
Watts: 60
Voltage: 120
Height: 16-1/2''
No of Lamps: 1
Wiring Method: Plug