ProSafe M5300-52G Ethernet Switch

The next generation M5300 series is NETGEAR top of the line for managed, stackable Gigabit Ethernet switches with embedded 10 Gigabit Ethernet uplink and stacking connectivity. They are ideal for all organizations considering reliable, affordable and simple 10 Gigabit Ethernet backbone architectures. As a proficient component of converged voice, video and data networking solutions, NETGEAR M5300 series delivers a resilient access layer in server rooms for virtualization, campus LAN environments and commercial buildings. Virtual Chassis stacking technology - including meshed stacking - scales both the entire network's performance and its redundancy.

  • Embedded 10 Gigabit 10GBase-T / SFP+ uplinks
  • 384Gbps Virtual Chassis stacking technology
  • Top of the line access layer for 10GbE backbones
  • Line-rate for virtualization and convergence
  • Innovative multi-vendor Auto-iSCSI optimization
  • Multi-vendor SIP, H323, SCCP Auto-VoIP

Manufacturer Part Number
GSM7252S-100NES
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Ordering Number

  • GSM7252S

RJ45 Ports

  • 48 x 10/100/1000
  • 2 x 10GBASE-T (Max: 4)

Fiber SFP+ (1000/10G)

  • 2 x SFP+ (Max: 4)

Fiber SFP (100/1000)

  • 4 x SFP

Power over Ethernet

  • N/A

PoE Budget (Watts)

  • N/A

Redundant Power Supply

  • RPS + Modular PSU

Feature Set

  • Layer 2+ (static routing)
  • Optional Full L3 License

Form Factor

  • Rack 1U - Stackable