Honeywell's Hyperion 1300g linear-imaging barcode scanner features an ideal balance of performance, best-in-class durability and ergonomics to provide years of hassle-free scanning, especially in scan-intensive or light industrial applications. Fast intuitive reading of 13 mil barcodes out to 18 inches (457 mm), as well as reading of high density barcodes as small as 3 mil are both enabled in a single linear imager, eliminating the need to purchase specialty scanners. Get the most out of the Hyperion linear imager with compatible Remote MasterMind® scanning management software.
Note:
Mechanical/Electrical
Dimensions: 150 mm x 112 mm x 79 mm (5.9˝ x 4.4˝ x 3.1˝)
Weight: 160 g (5.6 oz)
Input Voltage: 5V ± 5%
Operating Power: 1000mW; 200 mA (typical) @ 5V
Standby Power: 625mw; 125 mA (typical) @ 5V
Host System Interfaces: Multi-Interface/includes RS232 (TTL +5V, 4 Signals)/KBW/USB (HID keyboard, serial, IBM OEM); RS-232C (±12V) and IBM RS485 supported via adapter cable
Auxiliary Ports: N/A
Environmental
Operating Temperature: 0°C to 50°C (32°F to 122°F)
Storage Temperature: -40°C to 60°C (-40°F to 140°F)
Humidity: 0 to 95% non-condensing
Drop/Tumble: Designed to withstand 50 drops on concrete from 1.5m
Environmental Sealing: IP41
Light Levels: 0-70,000 lux (direct sunlight)
Scan Performance
Scan Pattern: Single line
Motion Tolerance: 20 in (51cm) per second
Scan Rate: Up to 270 scans per second
Print Contrast: 20% minimum reflectance difference
Pitch, Skew: 65°, 65°
Decode Capabilities: Reads standard 1D and GS1 DataBar™ symbologies
Warranty: 5 year factory warranty