Store 'n' Save SuperSpeed USB 3.0 Desktop Hard Drive 4TB

The Verbatim Store 'n' Save USB 3.0 desktop hard drive features high performance storage using a USB 3.0 “SuperSpeed” interface. USB 3.0 offers up to 10 times faster data transfer rates than USB 2.0 (based on USB bus speed) providing ultra fast data transfer on the go.

Store 'n' Save can be placed flat or on its side to help create more space on your desktop. When you switch on Store 'n' Save the Verbatim Welcome screen will appear * giving shortcuts to the software, user manuals, support information and the directory of your drive (* dependent on PC OS running)

USB 3.0 is 100% compatible with USB 2.0

For added security Nero BackItUp and Burn Essentials software is provided to help back up your laptop or PCs hard drive. BackItUp and Burn Essentials provides 3 applications in 1. Back up all your files, folders, and drives whenever you want, or schedule the auto back up to a set time for added security. Nero Express gives you the option to burn your files to CD or DVD, and with Nero RescueAgent you have an option to recover files should they become damaged.

Nero BackItUp and Burn Essentials Software is compatible with Windows XP, Vista, and Windows 7 (not compatible with Mac OS).

Verbatim Hard Drives also come with Green Button energy saving software. Green Button software suspends the hard drive from spinning while not in use increasing efficiency and saving energy.

There are 3 'Sleep Setting' options. Set the suspend mode to come in after 10 minutes of use, or by increments of 10 minutes up to 120 minutes. Set the drive to suspend immediately by double clicking the Green Button icon on the desktop, alternatively you can set the drive to 'Never Suspend the disk'.

Manufacturer Part Number
47674
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Cache: 8MB or higher
  • Drive: SATA - Hi-speed
  • External power: +12VDC Input
  • Interface: 1 x USB 3.0
  • Rocker switch (hard button) to switch on/off
  • EU & UK plug clips
  • Drive dimensions: 192 x 118 x 49mm (L x W x H)
  • Product weight: 1KG approx.

Pack Contents:
Store 'n' Save Desktop Hard Drive
USB 3.0 cable (60cm)
Foot pads x 4 (to be used for standing on its side)
AC power adaptor and power cable
EU & UK plug clips
Quick start guide (31 languages)
User manual (28 languages) included on the hard drive
Nero BackItUp & Burn Essentials software included on the hard drive
Verbatim hard drive formatter software (included on the hard drive)
Green Button energy saving software (included on the hard drive)