
Pump Up The Volume, Wirelessly
Just plug, push and play. It’s that simple to extend your WiFi and stream your favorite tunes to new places. Connect a speaker to the audio jack on the WiFi range extender and you can stream songs using Airplay or DLNA. Whether you use it as a wall-plug or dock it in, it's easy to find just the right spot.
WN3500RP WiFi Range Extender not only boosted your dual band WiFi, but also allows you to stream songs to a connected speaker using Airplay or DLNA. You can also plug your printer into the USB port and use AirPrint to wirelessly print from your iPhone or iPad. Also, you can connect 1 wired device like Smart TVs, gaming consoles to your wireless network.
Extend Dual Band WiFi
Simultaneous dual band provides best coverage for devices like laptops, Blu-ray™ players, smart TVs, smartphones and more
Wireless Audio
Use AirPlay® on iPhone®/iPad® or NETGEAR genie App (DLNA) to stream music to speakers connected to the WiFi extender
Wireless Printing
Wirelessly print to any USB printer connected to the WiFi extender
One (1) Port
Enables connection of a wired Ethernet device to the wireless network
FastLane™ Technology
Offers maximum WiFi performance for streaming videos and gaming by using both WiFi bands
Plug-and-Play
Sets up in minutes, no need to insert a CD or plug in Ethernet cables
Secure Setup
Push ‘N’ Connect using Wi-Fi Protected Setup® (WPS) connects computers and/or routers to the Extender quickly and securely
Flexible Placement
Use as wall plug or with the docking station
Optimal Coverage
Link-rate LED locates the best placement spot to provide optimal wireless coverage
Compatible
Extends range of any standard single or dual band WiFi router or service provider gateway like Belkin®, Linksys®, D-Link®, AT&T™, 2Wire®, Verizon, EarthLink®, NETGEAR® and others
Superior SecurityWorks with all security standards including WPA-PSK, WPA2-PSK, mixed mode and WEP
Note:
Product Number
WN3500RP
WiFi Technology
WiFi Tech and Range
WiFi Performance
WiFi Band
Number of Ethernet Ports
Number of USB ports
Key Features
Ease of Use
Security
Package Contents
Physical Specifications
Standards
System Requirements
† Maximum wireless signal rate derived from IEEE standard 802.11 specifications. Actual data throughput and wireless coverage will vary. Network conditions and environmental factors, including volume of network traffic, building materials and construction, and network overhead, lower actual data throughput rate and wireless coverage. NETGEAR makes no express or implied representations or warranties about this product’s compatibility with any future standards.
1 Works with devices supporting Wi-Fi Protected Setup® (WPS).
May not be compatible with WiFi routers or gateways whose firmware has been altered or changed, including without limitation certain open source routers, or other WiFi routers or gateways with non-standard or outdated firmware.