LT3200 Transparent Open Frame LCD Display

The Planar® LookThru™ LCD display is a high performance open frame transparent display kit for use in customer-designed enclosures. The LT3200 allows you to easily integrate the wow factor of a 32" transparent LCD display into your custom fixture.

Manufacturer Part Number
997-6868-00
EAN/UPC
0810689068686,810689068686
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name: LT3200
Planar Part Number: 997-6868-00
Viewable Size: 31.5"
Orientation: Landscape/Portrait
Contrast Ratio (typ): 1000:1
Viewing Angle (typ): 178° H,V
Response Time (typ): 8 ms
Brightness (Typical): 350 cd/m²
Display Type: LCD Active Matrix Flat Panel Display (TFT)
Display Resolution: 1366 x 768
Aspect Ratio: 16:9
Palette: 16.7 million colors
Pixel Pitch: 0.511 mm
Refresh Rate: 50 to 60 Hz
Dimensions (W x H x D): 29.9" x 17.8"
Weight: 12.2 lbs (5.55 kg)
Video Inputs Digital: (HDMI) and Display Port
Compatibility: Windows® XP, Vista, and 7; Linux, MAC
Power Supply: Internal AC adapter
Power Requirements: 100-240 VAC (50/60 Hz)
Power Consumption (typ): 125W
Service and Support: 3-Year Customer First™ Warranty featuring FREE 2-Day Advance Replacement (US only)
Product Approvals: NRTL Listed, FCC-Class A, CE, RoHS
UPC: 8 10689 06865 5