MicroSaver Ultrabook Laptop Keyed Lock

Slim enough to work on even the thinnest Ultrabook, this Microsaver Ultrabook Laptop Keyed Lock features a rotating head and pivoting cable to provide easy lock attachment and removal. Included K-slot adapter is designed for Macbook Air and Ultrabooks lacking a K-slot. Patented, disc-style, T-bar locking mechanism is nearly impenetrable. Lock comes with cut-resistant, 6' carbon-strengthened steel cable and offers free online key registration for secure key replacement. Lock is compatible with Ultrabook, MacBook and Chromebook laptops. Compatible with any tablet, simply attach it with the included ultra-strong adhesive, loop the cable around a fixed structure, lock and your Ultrabook is secure.

Manufacturer Part Number
K64994AM
EAN/UPC
0085896649946,085896649946
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Ultrabook(TM), MacBook® and Chromebook(TM) laptops are valuable business tools, and desirable for thieves, but they are frequently too thin for a standard cable lock, or lack a Kensington Security Slot. The Kensington Ultrabook Laptop Keyed Lock has an ultra-low profile, rotating head, and even a K-slot adapter for laptops without a security slot. The lock kit includes an attractive K-slot adapter that securely attaches to your Ultrabook. Simply attach it with the included ultra-strong adhesive, loop the cable around a fixed structure, lock and your Ultrabook is now secure.
  • Slim enough to work on even the thinnest Ultrabook
  • Rotating head and pivoting cable for easy lock attachment and removal
  • Patented T-bar locking mechanism for superior strength
  • Nearly impenetrable disk-style locking mechanism
  • Free online key registration for secure key replacement