6x6 DVI (HDCP) Matrix Switcher

The VS-66HDCPxl is a high-performance matrix switcher for DVI and HDMI signals on a DVI-D connector. It reclocks and equalizes the signal and can route any input to any or all outputs simultaneously.

  • Max. Data Rate — 6.75Gbps (2.25Gbps per graphic channel).
  • HDTV Compatible.
  • HDCP Compliant.
  • HDMI Support — Deep Color, x.v.Color™, 3D Pass–Through, HDMI Compressed Audio Channels.
  • Input/Output — DVI–D signals (on DVI–I connectors).
  • Kramer Equalization & re–Klocking™ Technology — Rebuilds the digital signal integrity to travel longer distances.
  • EDID Capture — Copies and stores the EDID from a display device.
  • Fast Switching Technology — Reduces switching delay between DVI/HDMI sources.
  • Flexible Control Options — Front panel, IR Remote, RS–232 (K–Router™ Windows®–based software is included), Ethernet (Windows®–based Ethernet Configuration Manager & Virtual Serial Port Manager is included).
  • Output Disconnect — Each output.
  • Front Panel Lockout.
  • Memory Locations — Stores multiple switches as presets to be recalled and executed when needed.
  • Worldwide Power Supply — 100–240V AC.
  • Standard 19–inch Rack Mount Size — 2U. Rack “ears” included.
Applications
  • Conference room presentations.
  • Advertising.
  • Rental and staging.

Manufacturer Part Number
VS-66HDCPXL
EAN/UPC
7291063049751
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUTS

  • 6 DVI connectors

OUTPUTS

  • 6 DVI connectors

BANDWIDTH

  • 6.75Gbps (2.25Gbps per graphic channel)

COMPLIANCE WITH STANDARDS

  • Supports DVI and HDCP

MAX RESOLUTION

  • Up to UXGA
  • 1080p

POWER CONSUMPTION

  • 100–240VAC
  • 50/60Hz, 38VA

CONTROLS

  • Front panel buttons, infrared remote control transmitter, RS–232, Ethernet

OPERATING TEMPERATURE

  • 0° to +40°C (32° to 104°F)

STORAGE TEMPERATURE

  • –40° to +70°C (–40° to 158°F)

HUMIDITY

  • 10% to 90%, RHL non–condensing

INCLUDED ACCESSORIES

  • Power cord, IR transmitter, rack “ears”

OPTIONS

  • External remote IR receiver cable

PRODUCT DIMENSION

  • 19" x 9.29 x 2U (43.6cm x 23.60cm 8.80cm) W, D, H

PRODUCT WEIGHT

  • 2.7kg (6.0lbs) approx

SHIPPING DIMENSION

  • 55.00cm x 34.00cm x 15.50cm (21.65" x 13.39" x 6.10" ) W, D, H

SHIPPING WEIGHT

  • 3.9kg (8.7lbs) approx