DS55 Single Desktop Stand for 32" to 55" Screens

Single monitor desktop stand with Universal screen adapter holds monitors weighing up to 150lb. Free standing base for perfect monitor placement.

Manufacturer Part Number
DS55
EAN/UPC
0815885012952,815885012952
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    • TV size range

      32" – 55"

    • Weight capacity

      150lb (68kg)

    • Max mounting pattern

      723x501mm

    • VESA mounting patterns

      300x200mm, 300x300mm, 400x200mm, 400x300mm, 400x400mm, 600x200mm, 600x400mm, 600x600mm

    • Construction

      aluminum/high-grade cold rolled steel

    • Product finish

      scratch resistant epoxy powder coat

    • Product weight

      29.7lb (13.5kg)

    • Package specifications

      32"x14"x6"

    • Color

      black

    • Model number

      DS55

    • Warranty

      10-years