LifeChat LX-2000 Mobile Headset

Comfortable, Mobile Audio Made Easy

Yes, a headset truly can be both mobile and comfortable! When you’re ready to chat, game, or simply listen to music, setup of LifeChat LX-2000 is quick and easy—just plug it in. The behind-the-head design provides convenient comfort that won’t mess up your hair. And, adjusting the volume or muting the microphone is effortless, thanks to inline volume and microphone controls. Time to go? Because the set is foldable, you can swiftly store the LifeChat LX-2000 for travel.

Manufacturer Part Number
2AA-00012
EAN/UPC
0885370430349,885370430349
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Version Information
Product Name: Microsoft® LifeChat™ LX-2000
Product Version: Microsoft LifeChat LX-2000
Headset Version: Microsoft LifeChat LX-2000

Product Dimensions
Headset Length: 7.04 inches (178 millimeters)
Headset Width: 6.38 inches (162 millimeters)
Headset Depth/Height: 3.11 inches (78.9 millimeters)
Headset Weight: 8.32 ounces (236 grams)
Headset Cable Length: 98.4 inches (2500 millimeters)

Compatibility and Localization
Interface: Audio Jack
Operating Systems1

  • Microsoft Windows® 8.1, Windows 8, Windows RT 8.1, Windows RT 8, and Windows 7
  • Mac OS X v10.7-10.9
  • Android 3.2 and 4.2
1Advanced functionality not available with all devices and/or operating systems. See compatibility information at: www.microsoft.com/hardware/compatiblity.
Top-line System Requirements
Requires a PC that meets the requirements for and has installed one of these operating systems:
  • Microsoft Windows 8.1, Windows 8, or Windows 7
  • Audio input/output ports
Product Feature Performance
Headset Features
  • Flexible microphone boom with acoustic noise cancellation
  • In-line volume and microphone controls
  • Compatible with Windows Live, AOL Instant Messenger, Yahoo! Messenger, Microsoft Office Communication, Skype, and QQ
Storage Temperature & Humidity: -40 F (-20 °C) to 140 °F (60 °C) with 65% relative humidity (non-condensing)
Operating Temperature & Humidity: 32° F (0° C) to 104° F (40° C) with 80% relative humidity (non-condensing)

Certification Information
Country of Manufacture: People's Republic of China (PRC)
ISO 9001 Qualified Manufacturer: Yes
ISO 14001 Qualified Manufacturer: Yes
Restriction on Hazardous Substances: This device complies with all applicable worldwide regulations and restrictions including, but not limited to: EU directive 2002/95/EC on the Restriction of the Use
of Certain Hazardous Substances in Electrical and Electronic Equipment and EU Registration Evaluation and Authorization of Chemicals (REACH)
regulation regarding Substances of Very High Concern.
FCC ID: This device complies with Part 15 of the FCC Rules and Industry Canada ICES-003. Operation is subject to the following two conditions: (1) This device may not
cause harmful interference, and (2) this device must accept any interference received, including interference that may cause undesired operation. Tested to
comply with FCC standards. For home and office use. Model: LifeChat LX-2000.
Agency and Regulatory Marks
  • EIP Pollution Control Mark, EPUP (China)
  • CE Declaration of Conformity (European Union)
  • WEEE (European Union)
  • GOST Certificate (Russia)
  • CITC Letter (Kingdom of Saudi Arabia)
Windows Certification Kit (WCK): ID: 1631312 (32-bit) and 1631313 (64-bit) Microsoft Windows 8.1