HDMI Audio Extractor

Manufacturer Part Number
280573
EAN/UPC
0741835097307,741835097307
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Use to extract audio signals from an HDMI sourceĀ 
  • Allows simultaneous output of toslink or coaxial digital and stereo 3.5mm analog audio signals
  • Supports 2.0CH/5.1CH audio switch
  • Supports High Definition Resolution 1080p and 3D
  • Supports 225 MHz/2.25 Gbps Per Channel Bandwidth (6.75 Gbps All Channels)
  • Supports 12 Bit per Channel Deep Color, 36 Bit Total
  • Supports Uncompressed Audio LPCM (Linear Pulse Code Modulation)
  • Supports Compressed Audio DTS Digital, Dolby Digital (DTS-HD and Dolby True HD)
  • HDCP Compliant
  • Power Supply: 5V DC, UL Listed
  • Dimensions: 2.75" W x .75" H x 2.378"