CONNECT:AMP Network Audio Player

Powerful digital amplifier delivers audiophile-quality sound in any room

Built-in, powerful digital amplifier

Powers large or small speakers with 55W per channel.

Class-D amplifier

State of the art, great sounding amplifier is small, lightweight and very energy efficient.

Radiant cooling

Operates silently — all you hear is the music, as the amplifier is kept cool by the aluminum casing, not by a noisy fan.

Tone and volume controls adjustable for each room

Optimise sound performance for each room using room-specific bass, treble, balance, and loudness controls. Adjust volume by individual room or by groups of rooms.

Subwoofer output with automatic crossover

When adding a subwoofer, the CONNECT:AMP automatically adjusts the output to send the low frequencies to the subwoofer and the high frequencies to the speaker.

Access all your music

Pre-loaded Internet radio stations, free of charge

Get over 100,000 free radio stations, shows, and podcasts, all for free. And you can tune in without turning on your computer: browse for stations, or type in specific call letters or a radio host you love.

Endless music from the most popular online music services

Sonos works seamlessly with Apple Music, Spotify, Pandora, Deezer, Radio by TuneIn, SiriusXM, Google Play Music, SoundCloud, Amazon Music, iHeartRadio, Rhapsody, Rdio, Qobuz, TIDAL and downloads from any service offering DRM-free tracks. (Service availability varies by region.)

Computer-free music playback

Get instant access to millions of songs and thousands of radio stations without ripping, downloading, or even turning on a computer. Sonos connects directly to these services over the Internet and then streams the music to the rooms of your choice.

Play the music on your computer in any room

Play music stored on up to 16 PCs, Macs or NAS (Network Attached Storage) devices on your home network, supporting the most popular audio formats, from iTunes® to MP3.

Stream music from an iPhone®, iPad™ or iPod touch®

Sonos wirelessly plays your iTunes® music, direct from your iPhone®, iPad® or iPod touch®, to any room in your home.

Play music and audio from a CD or MP3 player, and more throughout the home

An analog audio input lets you connect to an external audio source (such as a CD or MP3 player, or radio) and play that music or audio on all Sonos players in the system.

Other cool features

Wake up to music

Set the alarm and wake up to your favourite music or Internet radio station in one room, or all over the house. Just hit snooze to get a few minutes more sleep. Fall asleep to soothing music with the sleep timer.

Schedule your music

Use the scheduler to play music at a specific time for a set duration — great for that 30-minute workout.

Easy Internet connectivity for other products in your house

The CONNECT:AMP has a two-port Ethernet switch to bring standard Internet connectivity to your set-top box, DVR, PC, game console or NAS drive.

Includes Sonos Desktop Controller software and setup software for your computer

Control all your music and all your rooms from any computer or laptop in your house. Setup software facilitates music sharing so music folders on your hard drive can be shared across all Sonos players.

Manufacturer Part Number
CTAZPUS1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio

Line-in connections

Auto-detecting analog (RCA) line-in connection.

Amplifier

Class-D. Rated output 110W RMS (2x55W continuous average power into 8 ohms, THD+N<0.02%) with both channels driven, 22Hz-20KHZ-AES17 measurement bandwidth.

Speaker connections

Spring binding posts (in North America the CONNECT:AMP has the combined spring binding post / banana jack connectors).

Subwoofer out

Auto detecting RCA type, 80Hz crossover

Music

Audio formats supported

Support for compressed MP3, iTunes Plus, WMA (including purchased Windows Media downloads), AAC (MPEG4), AAC+, Ogg Vorbis, Apple Lossless, FLAC (lossless) music files, as well as uncompressed WAV and AIFF files. Native support for 44.1kHz sample rates. Additional support for 48kHz, 32kHz, 24kHz, 22kHz, 16kHz, 11kHz, and 8kHz sample rates.

Note: Apple "Fairplay", WMA DRM and WMA Lossless formats not currently supported. Previously purchased Apple "Fairplay" DRM-protected songs may be upgraded.

Music services supported

Sonos works seamlessly with most music services, including Pandora, Spotify, Deezer and SoundCloud.

Operating systems (for stored files)

Windows® XP SP3 and higher; Mac running OS X 10.7 or greater; NAS (Network Attached Storage) devices supporting CIFS

Internet radio supported

Streaming MP3, WMA

Album art supported

JPEG, PNG, BMP, GIF

Apple AirPlay music sources

Connect an Apple AirPlay music source, such as an Apple AirPort Express, to any Sonos player with line-in. Enjoy songs from your iPhone, iPad or iPod touch in any or every room of the home.

Playlists supported

iTunes, Rhapsody, WinAmp, Windows Media Player

Playback modes

Crossfade, shuffle, repeat

Networking*

Wireless connectivity

Works on your home WiFi network with any 802.11b/g, 2.4GHz broadcast capable router.
Also works on SonosNet, a secure AES encrypted, peer-to-peer wireless mesh network dedicated exclusively for your Sonos system to reduce WiFi interference

Network bridging

2-port switch (10/100Mbps, auto MDI/MDIX) allows Ethernet devices to connect through SonosNet

General

Weight

5.1 lb (2.3 kg)

Dimensions (H x W x D)

3.50 x 7.28 x 8.15 in. (89 x 185 x 207 mm)

Package contents

Sonos CONNECT:AMP, power cord, flat Ethernet cable, Quickstart Guide

Power Supply

AC 120/240V, 50-60Hz, auto-switchable

Storage temperature

4°F to 158°F (-20°C to 70°C)

Operating temperature

32°F to 104°F (0°C to 40°C)

Front panel buttons

Volume and Play/Pause

Front panel lights

Indicate Sonos component status and Mute status

Product finish

Anodized precision machined extrusion aluminum case. Aluminum casing also facilitates passive cooling

Multi-language support

Sonos System Software supports : Danish, Dutch, English, French, German, Italian, Japanese, Norwegian, Simplified Chinese, Spanish, Swedish and Brazilian Portuguese.