Fits into your favorite audio system
Connects to a home theater system or external amplifier
Seamlessly integrates your home theater system and other audio devices into your Sonos Multi-Room Music System.
Analog and digital audio output
Enjoy superior audio quality with analog, optical and coaxial digital audio outputs engineered for premium performance. Fixed or variable audio output options provide flexible volume control.
Tone and volume controls adjustable for each room
Optimize sound performance for each room using room-specific bass, treble, balance, and loudness controls. Adjust volume by individual room or by groups of rooms.
Access all your music
Pre-loaded Internet radio stations, free of charge
Get over 100,000 free radio stations, shows, and podcasts, all for free. And you can tune in without turning on your computer: browse for stations, or type in specific call letters or a radio host you love.
Endless music from the most popular online music services
Sonos works seamlessly with Apple Music, Spotify, Pandora, Deezer, Radio by TuneIn, SiriusXM, Google Play Music, SoundCloud, Amazon Music, iHeartRadio, Rhapsody, Rdio, Qobuz, TIDAL and downloads from any service offering DRM-free tracks. (Service availability varies by region.)
Computer-free music playback
Get instant access to millions of songs and thousands of radio stations without ripping, downloading, or even turning on a computer. Sonos connects directly to these services over the Internet and then streams the music to the rooms of your choice.
Play the music on your computer in any room
Play music stored on up to 16 PCs, Macs or NAS (Network Attached Storage) devices on your home network, supporting the most popular audio formats, from iTunes® to MP3.
Stream music from an iPhone®, iPad™ or iPod touch®
Sonos wirelessly plays your iTunes® music, direct from your iPhone®, iPad® or iPod touch®, to any room in your home.
Play music and audio from a CD or MP3 player, and more throughout the home
An analog audio input lets you connect to an external audio source (such as a CD or MP3 player, or radio) and play that music or audio on all Sonos players in the system.
Other cool features
Wake up to music
Set the alarm and wake up to your favorite music or Internet radio station in one room, or all over the house. Just hit snooze to get a few minutes more sleep. Fall asleep to soothing music with the sleep timer.
Schedule your music
Use the scheduler to play music at a specific time for a set duration — great for that 30-minute workout.
Easy Internet connectivity for other products in your house
The CONNECT has a two-port Ethernet switch to bring standard Internet connectivity to your set-top box, DVR, PC, game console or NAS drive.
Includes Sonos Desktop Controller software and setup software for your computer
Control all your music and all your rooms from any computer or laptop in your house. Setup software facilitates music sharing so music folders on your hard drive can be shared across all Sonos players.
Note:
Audio
Line-in connections
Auto-detecting analog (RCA) line-in connection.
Line-out connections
Analog (RCA), digital (optical and coaxial)
Sound quality
THD+N 0.009%, 20Hz-20kHz
Music
Audio formats supported
Support for compressed MP3, iTunes Plus, WMA (including purchased Windows Media downloads), AAC (MPEG4), AAC+, Ogg Vorbis, Apple Lossless, FLAC (lossless) music files, as well as uncompressed WAV and AIFF files. Native support for 44.1kHz sample rates. Additional support for 48kHz, 32kHz, 24kHz, 22kHz, 16kHz, 11kHz, and 8kHz sample rates.
Note: Apple "Fairplay", WMA DRM and WMA Lossless formats not currently supported. Previously purchased Apple "Fairplay" DRM-protected songs may be upgraded.
Music services supported
Sonos works seamlessly with most music services, including Pandora, Spotify, Deezer and SoundCloud.
Operating systems (for stored files)
Windows® XP SP3 and higher; Mac running OS X 10.7 or greater; NAS (Network Attached Storage) devices supporting CIFS
Internet radio supported
Streaming MP3, WMA
Album art supported
JPEG, PNG, BMP, GIF
Apple AirPlay music sources
Connect an Apple AirPlay music source, such as an Apple AirPort Express, to any Sonos player with line-in. Enjoy songs from your iPhone, iPad or iPod touch in any or every room of the home.
Playlists supported
iTunes, Rhapsody, WinAmp, Windows Media Player
Playback modes
Crossfade, shuffle, repeat
Networking
Wireless connectivity
Works on your home WiFi network with any 802.11b/g, 2.4GHz broadcast capable router.
Also works on SonosNet, a secure AES encrypted, peer-to-peer wireless mesh network dedicated exclusively for your Sonos system to reduce WiFi interference
Network bridging
2-port switch (10/100Mbps, auto MDI/MDIX) allows Ethernet devices to connect through SonosNet
General
Weight
1.5 lb (0.69 kg)
Dimensions (H x W x D)
2.91 x 5.35 x 5.51 in (74 x 136 x 140 mm)
Package contents
CONNECT, power cord, flat Ethernet cable, Quickstart Guide, 1 RCA stereo audio cable, 1 stereo mini to RCA Y-audio cable
Power Supply
AC 100/240, 50-60 Hz
Storage temperature
4°F to 158°F (-20°C to 70°C)
Operating temperature
32°F to 104°F (0°C to 40°C)
Front panel buttons
Volume and Play/Pause
Front panel lights
Indicate Sonos component status and Mute status
Product finish
White / high-quality polycarbonate material
Multi-language support
Sonos System Software supports : Danish, Dutch, English, French, German, Italian, Japanese, Norwegian, Simplified Chinese, Spanish, Swedish and Brazilian Portuguese.