Freestyle2 VIP3 Accessory

The VIP3 (V-Lifter and Integrated Palm Supports) accessories attach easily to the base of the Freestyle2 Keyboard allowing quick and reproducible slope settings of 5, 10 and 15 degrees.

Features include:

  • Left and Right V-Lifters: the V-lifter quickly and easily alternates the slope of the keyboard from 5, 10 and 15 degrees, positioning your forearms and wrists in a more comfortable position by reducing pronation.
  • Integrated, padded palm supports ensures that wrists are neutral while resting.
  • Use with or without the pivot/tether. The pivot tether connects the two keying modules of the Freestyle2 keyboard together. Disconnect the pivot tether if greater separation is required.
  • Provides a highly stable typing platform with no “bounce”.
  • Not compatible with original Freestyle Solo keyboard.

Manufacturer Part Number
AC820-BLK
EAN/UPC
0607998820001,607998820001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

VIP3 Accessory includes:

  • (1) set of right & left V-Lifters
  • (1) set of right & left integrated palm supports which must be installed prior to using
  • (1) set of replaceable, padded palm pads

Dimensions

    Attached to Freestyle2 keyboard
  • Max height at 15 degrees slope: 2.875 inches
  • Max height at 10 degrees slope: 2.125 inches
  • Max height at 5 degrees slope: 1.5 inches
  • Depth (front-to-back): 10 inches
    Accessory only
  • Weight: 0.50 lbs.
  • Shipping weight: 1 lb

*Freestyle2 keyboard sold separately