Personal Stereo Headphone

The HamiltonBuhl HA2 personal on-ear headphone is the ruggedly constructed, robust yet lightweight headphone ideal for today's tech filled classrooms.

With the ever growing classroom technology, each student needs a high quality, durable yet comfortable headphone to get the most out of their high tech lessons and the HA2 headphone not only provides rugged durability and high quality sound, but the lightweight, on-ear design allows for all-day comfort and easy compact storage.

And now the HA2 headphone features our unique 6' Dura-Cord™ – the chew, kink and knot-resistant, PVC-jacketed, braided cord – specially-designed to be more durable and reliable than ever!

Keeping health of school kids in mind, each HamiltonBuhl HA2 headphone comes with Anti-Lice storage bag - heavy-duty, write-on, moisture-resistant, reclosable bag - to safely help prevent the spread of lice! When the headphone is sealed in the bag, lice are killed in 24-48 hours without the use of any chemicals!

HamiltonBuhl headphones are the ideal headphones for schools and testing!

Manufacturer Part Number
HA2
EAN/UPC
0681181120017,681181120017
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Design: Personal, on-ear
Cushions: Foam, replaceable
Plug: 35 mm
Cord: 6' Dura-Cord™ - chew-resistant, PVC-jacketed, braided nylon
Speaker drivers: 40mm
Frequency response: 20Hz~20KHz
Impedance: 32 Ω
Sensitivity: 100dB
Anti-Lice Storage Bag: Heavy-duty, write-on, moisture-resistant, reclosable bag. Helps prevent the spread of lice! When sealed in the bag, lice are killed in 24-48 hours without the use of chemicals
Compatible with:
Tablets/iPad/eRaders
Mobile Devices
Chromebooks
Computers (PC)
CD Players / Stereos
TVs