t310 Zero Client

VMware’s new best friend. Tailor made for VMware environments, the HP t310 Zero Client delivers amazing processing power with the latest PCoIP technology. Gain a seamless desktop experience, even with extensive multimedia. Reduce costs and free up desk space, while increasing security. With no moving parts, reliability is part of its DNA. Get to work fast with impressive boot and response times.

Tailor-made for VMware customers.

Don’t hassle with set-up. This VMware ready, PC-over-IP zero client is ready to deploy and use right out of the box.

Reduce complexity with a zero client made specifically for VMware. Save time without the need to customize your fleet to VMware. You’re ready to work.

Our best-performing PCoIP thin client.

Finish ahead of deadlines with fast boot and response times. Forget the lags.

See multimedia, online videos and 3D applications running smoothing at native frame rates.

Expand your view. The HP t310 supports dual displays for multi-tasking and fine-tuning media projects.

No local memory. No space hog. True Zero Client.

Focus IT efforts on top priorities by cutting maintenance needs on desktops. Upgrade users quickly and inexpensively by updating application software hosted on servers.

Minimize the risks of your data getting into the wrong hands. With no data stored on the HP t310, your intellectual property stays safe on the server.

Boost security measures even more with the fiber network interface card (NIC).

Clear clutter from your desk. The small size (5.9 in/149.8 mm x 5.2 in/132.1 mm) keeps your work area free of distractions. You stay focused.

Warranty, service and support.

Easy setup, manageability and maintenance. Count on global service and support through a network of over 50,000 IT professionals in over 100 countries.

Worry less with a standard, three-year limited hardware warranty in most regions.

Choose from HP Care Pack Services to extend service contracts beyond your standard warranties.

Manufacturer Part Number
C3G80AT#ABA
EAN/UPC
0887111510952,887111510952,0012302478883,012302478883
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

   

System features:

Operating system: No operating system
Memory, standard: 512 MB DDR3 SDRAM


Communication features:

Protocols: VMWare Horizon View through PCoIP
Network interface: 10/100/1000 Gigabit Ethernet
Wake on LAN (WOL) using magic packet

Expansion features:

Ports:
  • 4 USB 2.0
  • 1 RJ-45
  • 1 microphone
  • 1 headphone
  • 1 speaker
  • 1 power connector
  • 1 DVI-D
  • 1 DVI-I
(Two of 4 USB 2.0 ports used for keyboard and mouse)

Power and operating requirements:

Voltage:
Worldwide auto-sensing 36W, 100-240 VAC, 50-60 Hz

Media devices:

Audio:
Stereo audio output using 1/8-inch mini-jack. Stereo audio input using 1/8-inch microphone mini-jack

Dimensions and weight:

Dimensions (W x D x H): 5.98 x 5.24 x 1.85 in (15.2 x 13.31 x 4.7 cm)
Weight: Starting at 1.39 lb (Starting at 0.63 kg)

What's included:

Warranty: Three-year limited hardware warranty