40 GBPS SR4 QSFP+ Optical Transceiver

Optimized, Certified Optical Transceivers for Extending Data Center Networks

Today’s enterprise data centers and networking environments are undergoing an infrastructure transformation, requiring higher speeds, greater scalability, and
higher levels of performance and reliability to better meet the demands of business. As speed and performance needs increase, optical transceivers have become an integral part of overall system design. However, optical transceiver design margins and parameters vary widely, and can be the difference between an optimized, highly reliable fabric and incompatibility issues that drive up support costs.

The Brocade® 40 Gbps SR4 QSFP+ Ethernet optical transceiver with 10GBASE-SR breakout capability, part of the Brocade family of optical transceivers, is optimized to fully leverage Brocade 40 Gigabit Ethernet (GbE) switches and routers. Together, these optical transceivers provide state-of-the-art performance, helping IT organizations achieve new levels of infrastructure consolidation while expanding the capabilities of their applications and services.

Manufacturer Part Number
40G-QSFP-SR4-INT
EAN/UPC
0888793078662,888793078662,0729198017880,729198017880
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Systems

Performance Ethernet: 4×10.3125 Gbps line speed, full duplex, interoperable with 10GBASE-SR modules up to 100 m on OM3 multi-mode fiber

Media: Hot-pluggable, industry-standard Quad Small Form-Factor Pluggable (QSFP+), MTP (MPO) 1×8 or 1×12 ribbon connector; Short-Reach (SR4), supports breakout to four 10GBASE-SR modules up to 100 m on OM3 multi-mode fiber

Operating parameters
Transmit (Tx):
Wavelength: 840 to 860 nm
Average power: −7.6 to −1 dBm
Optical return loss: 12 dB max
OMA: −5.6 to +3 dBm per channel
Receive (Rx):
Wavelength: 840 to 860 nm
Average power: 2.4 dBm max per channel
Optical return loss: −12 dB max
SRS OMA: 288 μW or −5.4 dBm max per channel

Mechanicals
Size Width: 18.35 mm (0.72 in.)
Height: 12.67 mm (0.50 in.)
Depth: 71.0 mm (2.80 in.)

Environmentals

Storage temperature −40°C to 85°C (−40°F to 185°F)

Power

Power dissipation (max) 1.5 W