X864DHE 4 Multifunction Mono Laser

Full-on MFP Power

The Lexmark X864dhe 4 monochrome laser MFP with fax is the top of the X860 Series, providing 11 x 17 support, duplex, largest standard input capacity and output speeds up to 55 ppm.

Manufacturer Part Number
53A5839
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number
    19Z0202

Print Technology
    Monochrome Laser

Function
    Copying
    Faxing
    Network Scanning
    Printing

Workgroup Size
    Departmental Workgroup

Touch Screen Display
    Yes

Display
    Lexmark e-Task 9-inch (22.9 cm) color touch screen

Print Speed (Letter, Black)
    Up to 55 ppm

Print Speed (Letter, Black) Duplex
    Up to 50 spm

Time to First Page (Black)
    As fast as 6.5 seconds

Duplex (2-sided) Printing
    Includes Duplex Unit

Print Resolution, Black
    1200 x 1200 dpi
    2400 Image Quality
    600 x 600 dpi

Copy Speed (Letter, Black)
    Up to 55 cpm

Copy Speed (Letter, Black) Duplex
    Up to 50 spm

Time to First Copy (Black)
    As fast as 7 seconds

Reduce / Enlarge Range
    25 - 400 %

Simplex Scan Speed (A4/Ltr, Black)
    Up to 55 sides per minute

Simplex Scan Speed (A4/Ltr, Color)
    Up to 27 sides per minute

Duplex Scan Speed (A4/Ltr, Black)
    Up to 50 sides per minute

Duplex Scan Speed (A4/Ltr, Color)
    Up to 18 sides per minute

Scan Area, Maximum
    11.7 x 17 inches

ADF Scan
    RADF (Reversing Duplex)

Scanner Type
    Flatbed scanner with ADF

Optical Scanning Resolution
    600 X 600 ppi
    600 X 300 ppi (color)

Modem Speed
    33.6 Kbps

Processor
    800 MHz

Memory, Standard
    256 MB

Memory, Maximum
    1280 MB

Hard Disk
    Included in configuration

Apple Operating Systems Supported
    Apple Mac OS X
    Apple Mac OS 9.2

Citrix MetaFrame
    Microsoft Windows Server 2003 running Terminal Services with Citrix Presentation Server 3.0, 4.0, 4.5
    Microsoft Windows Server 2003 x64 running Terminal Services with Citrix Presentation Server 4.0 x64, 4.5 x64

Linux Operating Systems Supported
    Linpus Linux Desktop 9.2, 9.3
    Red Hat Enterprise Linux WS 3.0, 4.0, 5.0
    SUSE Linux Enterprise Server 8.0, 9.0, 10, 11
    SUSE Linux Enterprise Desktop 10
    openSUSE 10.2, 10.3, 11.0, 11.1
    Linspire Linux 6.0
    Debian GNU/Linux 4.0
    Red Flag Linux Desktop 5.0, 6.0
    SUSE Linux Enterprise Desktop 11
    Fedora 12, 13
    Ubuntu 9.04, 9.10, 10.04, 10.10
    Debian GNU/Linux 5.0, 6.0
    Ubuntu 11.04, 11.10, 12.04, 12.10
    PCLinuxOS 2010
    openSUSE 11.3, 11.4, 12.1, 12.2
    PCLinuxOS 2011
    Mint 9, 10, 11, 12, 13
    Fedora 14, 15, 16, 17

Microsoft Windows Operating Systems Supported
    Windows XP
    Windows Server 2003
    Windows XP x64
    Windows Server 2003 x64
    Windows Vista
    Windows Vista x64
    Windows Server 2008
    Windows Server 2008 x64
    Windows 7
    Windows 7 x64
    Windows Server 2008 R2
    Windows 8
    Windows 8 x64
    Windows Server 2012
    Windows 8.1
    Windows 8.1 x64
    Windows Server 2012 R2
    Windows RT
    Windows RT 8.1

Novell Operating Systems Supported
    Novell® Open Enterprise Server for Netware with NDS, iPrint or Novell Distributed Print Services (NDPS)
    Novell NetWare 5.x, 6.x with iPrint or Novell Distributed Print Services (NDPS)

UNIX Operating Systems Supported
    Sun Solaris SPARC 8, 9, 10
    Sun Solaris x86 10
    HP-UX 11.11, 11.23, 11.31
    IBM AIX 5.2, 5.3, 6.1

Other Operating Systems Supported
    IBM iSeries or IBM AS/400® Systems with TCP/IP with OS/400® V3R1 or later using OS/400 Host Print Transform
    Virtually any platform supporting TCP/IP

Paper Handling Standard
    500-Sheet Output Bin
    Duplex Unit
    Two 500-Sheet Trays
    100-Sheet Multipurpose Feeder
    2,000-Sheet Dual Input

Paper Handling Optional
    2,000-Sheet High-Capacity Feeder
    3,500-Sheet Finisher
    Booklet Finisher

Paper Input Capacity, Standard
    Up to 3,100 pages 20 lb or 75 gsm bond

Paper Input Capacity, Maximum
    Up to 5,100 pages 20 lb or 75 gsm bond

Paper Output Capacity, Standard
    Up to 500 pages 20 lb or 75 gsm bond

Paper Output Capacity, Maximum
    Up to 3,800 pages 20 lb or 75 gsm bond

Paper Weight Range Supported - Standard Tray (lb.)
    17-58 lb.

A3 / 11 x 17
    Yes

ADF Paper Input Capacity
    Up to 75 pages 20 lb or 75 gsm bond

ADF Paper Output Capacity
    Up to 75 pages 20 lb or 75 gsm bond

Finishing Option
    Yes

Number of Paper Inputs, Standard
5

Number of Paper Inputs, Maximum
6

Media Types Supported
    Card Stock
    Envelopes
    Paper Labels
    Plain Paper
    Transparencies
    Refer to the Card Stock & Label Guide.

Media Sizes Supported
    10 Envelope
    7 3/4 Envelope
    A3
    A4
    A5
    C5 Envelope
    DL Envelope
    Executive
    Folio
    JIS-B4
    JIS-B5
    Ledger
    Legal
    Letter
    Statement
    Universal

Standard Ports
    One Internal Card Slot
    Gigabit Ethernet (10/100/1000)
    Hi-Speed USB Port Compatible with USB 2.0 Specification (Type B)
    Front Hi-Speed USB Port Compatible with USB 2.0 Specification (Type A)
    Rear Hi-Speed USB Port Compatible with USB 2.0 Specification (Type A)

Optional Local Ports
    Internal RS-232C serial
    Internal 1284-B Bidirectional Parallel

Optional Network Ports
    Lexmark N4050e 802.11g Wireless Print Server (Print Only)
    Internal MarkNet\u2122 N8130 Fiber Fast Ethernet
    Internal MarkNet\u2122 N8150 802.11b/g/n Wireless

Direct USB
    Yes

Ethernet Network
    Yes

Network Protocol Support
    TCP/IP IPv4
    IPX/SPX
    AppleTalk\u2122
    LexLink (DLC)
    TCP/IP IPv6
    TCP
    UDP

Network Printing Methods
    LPR/LPD
    Direct IP (Port 9100)
    Socket (Raw TCP/IP)
    HTTP
    NDS Queue-based Printing
    NDPS/NEPS (Novell Distributed Print Services, Novell Netware Enterprise Print Services)
    Enhanced IP (Port 9400)
    FTP, TFTP
    IPP 1.1 (Internet Printing Protocol)
    ThinPrint .print integration

Network Management Protocols2
    HTTP
    HTTPs (SSL/TLS)
    SNMPv3
    WINS
    IGMP
    BOOTP, RARP
    APIPA (AutoIP)
    DHCP
    ICMP
    DNS
    SNMPv2c
    Bonjour
    DDNS
    mDNS
    ARP
    NTP
    Telnet
    Finger