Fortress Series Double Ped Teacher's Desk

Double-pedestal desk features a Walnut laminate top surface with rounded corners and vinyl-covered edges for comfort and safety. Desktop features a 6 rear overhang and 3/4 modesty panel for easy student conferencing. Two grommets allow easy cable and wire management. Central locking system locks all drawers. Each 3/4 pedestal offers one box drawer and one file drawer for plenty of storage for files and supplies. Full-extension file drawers offer steel ball-bearing, slide suspension for smooth opening. File drawers are high-sided to accept hanging folders. Box drawers include dividers to organize your office supplies. Teacher's Desk also features drawer handles with arch design and includes pullout center drawer for small supplies. Chrome-plated, 1" square, tubular steel legs include leveling glides to overcome uneven surfaces. Heavy-duty steel frame features a black powder-coat finish for durability.

"

Manufacturer Part Number
41300
EAN/UPC
0035255413008,035255413008
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Minimum Seat Height: 25"
Maximum Seat Height: 35.40"