20U, 28" deep F1 rack in Mahogany laminate is the perfect solution for boardrooms and video conferencing. This racks ship fully assembled and ready to go. The included casters are 4" (101 mm) in diameter making it easy to maneuver wherever you need it. Installed front smoked acrylic door and rear solid wood door are both hinge reversible to adapt to any installation. Rear door accepts any 3U panel or fan for ventilation.
Can be custom configured and shipped preloaded with accessories using our online rack design tool: Chief RackBuilder.
Note:
Specifications
Assembly Required: : N
Certifications: : UL Listed
Color: : Mahogany
Exterior Depth (in): : 30
Exterior Height With Casters (in): : 48
Exterior Width (in): : 26.63
Finish: : Laminate
Notes: : TAA compliant.
Racking Height: : 20 U
Shipping Dims: : 53" x 32.5" x 29.5"
Shipping Weight: : 214.00 lbs
Usable Depth (in): : 26
Weight Capacity: : 500 lb (227 kg)