FZ120LED 120MM Air Flow LED Blue Case Fan

NZXT proudly introduces its newest series of airflow fans, the FZ-120mm LED fan. The FZ-120mm LED fan is a perfect match for any type of chassis. There are 5 available colors to choose from: white, blue, orange, green, and red. It is ideal for achieving high airflow with minimal speeds of 1200 +/- 20% RPM. The 13 blades provide quiet operation of 26.8 dBA and high airflow of 59.1 CFM. This 120mm fan is the coolest solution for any enthusiast in demand of extreme airflow.
Brand: NZXT
Series: Air Flow Series
Model: RF-FZ120-U1
Spec
Type: Case Fan
Compatibility: Case
Fan Size: 120mm
Bearing Type: Long Life Bearing
RPM: 1200+/-200 RPM
Air Flow: 59.1 CFM
Noise Level: 26.8 dBA
Power Connector: 3 / 4 Pin
Color: Clear
LED: Blue
Physical Spec
Dimensions: 120 x 120 x 25mm

Manufacturer Part Number
RF-FZ120-U1
EAN/UPC
5060301690084,0815671010834,815671010834
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: RF-FZ120-U1 ( Blue LED)
Model Number: RF-FZ120-R1 (Red LED)
Model Number: RF-FZ120-G1 (Green LED)
Model Number: RF-FZ120-W1 (White LED)
Model Number: RF-FZ120-O1 (Orange LED)
Fan Air Flow: 59.1 CFM
Fan Air Pressure: 0.71 mm-H2O
Fan Bearing: Long Life Bearing
Fan Connector: 3-Pin
Mounting Holes Distance: 105 x 105 mm
Fan Dimensions: 120 (W) x 120 (H) x 25 (D) mm
Fan Input Power: 2.52 W (3.60 W max.)
Fan Current: 0.21 A (0.30 A max.)
Fan Life: 40,000 Hours
Included Accessories: 3-Pin to 4-Pin Molex Convertor
Included Accessories: 4 Screws
Fan Noise Level: 26.8 dBA
Fan Speed: 1200 +/- 200 R.P.M.
Fan Voltage: 12 V
Warranty: 2 Years